onsemi Single Diodes MBRA130LT3

Description
DIODE SCHOTTKY 30V 1A SMA
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1A SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRA130LT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA130LT3OSTR-ND
Single Diodes MBRA130LT3OSTR-ND
DIODE SCHOTTKY 30V 1A SMA

DIODE SCHOTTKY 30V 1A SMA

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 1.0 A 30 V Diode and Rectifier
280-MBRA130LT3
Schottky SMD 1.0 A 30 V Diode and Rectifier 280-MBRA130LT3
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, SMA, 5000-REEL Product overview: MBRA130LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA130LT3 can be used for catalog matching and distributor lookup.

1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, SMA, 5000-REEL Product overview: MBRA130LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA130LT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRA130LT3 - 830326-MBRA130LT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRA130LT3
830326-MBRA130LT3
Diodes, Rectifiers - Single - MBRA130LT3 830326-MBRA130LT3
Manufacturer: ON Semiconductor Win Source Part Number: 830326-MBRA130LT3 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 830326-MBRA130LT3
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRA130LT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRA130LT3
Discrete Semiconductor Products - Diodes - Rectifiers MBRA130LT3
DIODE SCHOTTKY 30V 1A SMA

DIODE SCHOTTKY 30V 1A SMA

Supplier's Site
Schottky Power Rectifier, Surface Mount, 1.0 A, 30 V, SMA, 5000-REEL - 598-MBRA130LT3 - Utmel Electronic Limited
Hong Kong, China
Schottky Power Rectifier, Surface Mount, 1.0 A, 30 V, SMA, 5000-REEL
598-MBRA130LT3
Schottky Power Rectifier, Surface Mount, 1.0 A, 30 V, SMA, 5000-REEL 598-MBRA130LT3
Schottky Power Rectifier, Surface Mount, 1.0 A, 30 V, SMA, 5000-REEL

Schottky Power Rectifier, Surface Mount, 1.0 A, 30 V, SMA, 5000-REEL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number MBRA130LT3OSTR-ND 280-MBRA130LT3 830326-MBRA130LT3 MBRA130LT3 598-MBRA130LT3
Product Name Single Diodes Schottky SMD 1.0 A 30 V Diode and Rectifier Diodes, Rectifiers - Single - MBRA130LT3 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Power Rectifier, Surface Mount, 1.0 A, 30 V, SMA, 5000-REEL
Package Tape and Reel SMA
Unlock Full Specs
to access all available technical data