Utmel Electronic Limited Datasheets for Resettable PTCs
Resettable (polymeric or positive temperature coefficient - PTC) fuses are unlike traditional fuses that have to be replaced after a fault condition, this may not be necessary when using resettable fuses. The internal resistance of the component increases in response to an overcurrent or a short-circuit condition, limiting subsequent disturbances. After the fault condition is removed, the device cools and the internal resistance drops to nearly its initial value, permitting normal equipment operation to resume.
Resettable PTCs: Learn more
| Product Name | Notes |
|---|---|
| BOURNS - MF-PSMF010X-2 - PPTC Resettable Fuse, SMD, MF-PSMF Series, 100 mA, 300 mA, 15 V, -40 °C | |
| BOURNS MF-MSMF020/60-2 PPTC Resettable Fuse, SMD, MF-MSMF Series, 200 mA, 400 mA, 60 V, -40 C | |
| Counter Shift Registers 2-6V Synchronous Presettable Binary | |
| FUSE PTC RESET 0.13A 250V SMD | |
| Fuse; Resettable; 0.15A; Dims 0.374x0.264x0.125"; SMT; 33VDC; DCR 0.06 Ohms; PCB | |
| LITTELFUSE MINISMDC150F-2 FUSE, PTC RESET, 6V, 1.5A, 1812 | |
| LITTELFUSE SMD125F-2 RESETTABLE FUSE, FULL REEL | |
| LVR Series 240 V 0.4 A 3.8 x 20.9 x 11.5 mm Radial PolySwitch Resettable Fuse | |
| PTC 2.60A 8VDC RESETTABLE 1812L | |
| PTC RESET 6V LO RHO 0805 3.00A | |
| PTC RESET FUSE 13.2V 500MA 1210 | |
| PTC RESET FUSE 15V 1.9A STRAP | |
| PTC RESET FUSE 15V 2.5A 2920 | |
| PTC RESET FUSE 15V 2.6A STRAP | |
| PTC RESET FUSE 15V 3A 2920 | |
| PTC RESET FUSE 15V 3A 2SMD | |
| PTC RESET FUSE 15V 500MA 1812 | |
| PTC RESET FUSE 16V 10A RADIAL | |
| PTC RESET FUSE 16V 14A RADIAL | |
| PTC RESET FUSE 16V 15A RADIAL | |
| PTC RESET FUSE 16V 2.5A RADIAL | |
| PTC RESET FUSE 16V 350MA 1206 | |
| PTC RESET FUSE 16V 3A 2016 | |
| PTC RESET FUSE 16V 5A 2920 | |
| PTC RESET FUSE 16V 5A RADIAL | |
| PTC RESET FUSE 16V 8A RADIAL | |
| PTC RESET FUSE 20V 7.3A STRAP | |
| PTC RESET FUSE 240V 120MA RADIAL | |
| PTC RESET FUSE 240V 250MA RADIAL | |
| PTC RESET FUSE 240V 550MA RADIAL | |
| PTC RESET FUSE 24V 1.1A 1812 | |
| PTC RESET FUSE 24V 1.5A 1812 | |
| PTC RESET FUSE 24V 2.6A 2920 | |
| PTC RESET FUSE 24V 200MA 1206 | |
| PTC RESET FUSE 250V 160MA RADIAL | |
| PTC RESET FUSE 265V 170MA RADIAL | |
| PTC RESET FUSE 30V 1.1A RADIAL | |
| PTC RESET FUSE 30V 1.2A 0402 | |
| PTC RESET FUSE 30V 1.35A RADIAL | |
| PTC RESET FUSE 30V 1.6A RADIAL | |
| PTC RESET FUSE 30V 160MA 1206 | |
| PTC RESET FUSE 30V 200MA 1210 | |
| PTC RESET FUSE 30V 3A RADIAL | |
| PTC RESET FUSE 30V 425MA RADIAL | |
| PTC RESET FUSE 30V 4A RADIAL | |
| PTC RESET FUSE 30V 500MA RADIAL | |
| PTC RESET FUSE 30V 6A RADIAL | |
| PTC RESET FUSE 30V 7A RADIAL | |
| PTC RESET FUSE 30V 867MA RADIAL | |
| PTC RESET FUSE 30V 8A RADIAL | |
| PTC RESET FUSE 30V 900MA RADIAL | |
| PTC RESET FUSE 30V 9A RADIAL | |
| PTC RESET FUSE 32V 700MA RADIAL | |
| PTC RESET FUSE 33V 1.8A 2SMD | |
| PTC RESET FUSE 33V 750MA 1812 | |
| PTC RESET FUSE 48V 120MA 1206 | |
| PTC RESET FUSE 48V 160MA 1206 | |
| PTC RESET FUSE 60V 1.1A RADIAL | |
| PTC RESET FUSE 60V 100MA 1206 | |
| PTC RESET FUSE 60V 100MA 1812 | |
| PTC RESET FUSE 60V 120MA RADIAL | |
| PTC RESET FUSE 60V 130MA 2SMD | |
| PTC RESET FUSE 60V 140MA 1812 | |
| PTC RESET FUSE 60V 170MA RADIAL | |
| PTC RESET FUSE 60V 200MA RADIAL | |
| PTC RESET FUSE 60V 370MA 2SMD | |
| PTC RESET FUSE 60V 3A RADIAL | |
| PTC RESET FUSE 60V 400MA 2SMD | |
| PTC RESET FUSE 60V 550MA 2018 | |
| PTC RESET FUSE 60V 750MA 2SMD | |
| PTC RESET FUSE 60V 750MA RADIAL | |
| PTC RESET FUSE 6V 1.1A 1812 | |
| PTC RESET FUSE 6V 1.55A RADIAL | |
| PTC RESET FUSE 6V 1.5A 0603 | |
| PTC RESET FUSE 6V 1A 0603 | |
| PTC RESET FUSE 6V 2.7A 1206 | |
| PTC RESET FUSE 6V 2.82A 1206 | |
| PTC RESET FUSE 6V 2A 2SMD | |
| PTC RESET FUSE 6V 350MA 0603 | |
| PTC RESET FUSE 6V 500MA 0402 | |
| PTC RESET FUSE 6V 500MA 0603 | |
| PTC RESET FUSE 6V 500MA 0805 | |
| PTC RESET FUSE 6V 500MA 1210 | |
| PTC RESET FUSE 72V 1.1A RADIAL | |
| PTC RESET FUSE 80V 80MA 2SMD | |
| PTC RESET FUSE 8V 1.5A 1206 | |
| PTC RESET FUSE 90V 400MA RADIAL | |
| PTC RESET FUSE 9V 200MA 0805 | |
| PTC RESETTABLE 60V 500MA RADIAL | |
| PTC RESETTABLE 60V 900MA RADIAL | |
| PTC Resettable Fuse 0.1A(hold) 0.25A(trip) 60VDC 10A 0.4W 1s 1.6Ohm SMD Solder Pad 1206 T/R Automotive | |
| PTC Resettable Fuse 0.5A(hold) 1A(trip) 60VDC 100A 1.5W 4s 0.3Ohm SMD Solder Pad 2920 T/R Automotive | |
| PTC Resettable Fuse 1.1A(hold) 2.2A(trip) 30V 40A 1.7W 0.12Ohm SMD Solder Pad 2920 T/R | |
| PTC Resettable Fuse 2.5A(hold) 5A(trip) 16V 100A 1.2W 5s 0.015Ohm SMD Solder Pad 1812 T/R | |
| PTC Resettable Fuse 2A(hold) 3.5A(trip) 8VDC 100A 0.8W 2s 0.02Ohm SMD Solder Pad 1812 T/R | |
| PTC Resettable Fuse 32V 3A Ih Through Hole Radial, Disc | |
| PTC Resettable Fuse 4.5A T/R | |
| PTC Resettable Fuse 40A 72V Bulk | |
| PTC Resettable Fuse 6V 1.5A Ih Surface Mount 1210 (3225 Metric), Concave | |
| PTC Resettable Fuse Ih 0.3A; 30V; SMD | |
| PTC Resettable Fuse Ih 0.75A; 13.2V; SMD | |
| PTC Resettable Fuse SMD 2920; 40A 60V T/R | |
| PTC Resettable Fuse, 0.0102ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT | |
| PTC Resettable Fuse, 0.029ohm, Surface Mount, ROHS COMPLIANT | |
| PTC Resettable Fuse, 0.04ohm, Surface Mount, CHIP | |
| PTC Resettable Fuse, 0.06ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT | |
| PTC Resettable Fuse, 0.08ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT | |
| PTC Resettable Fuse, 0.0975ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT | |
| PTC Resettable Fuse, Surface Mount, CHIP, 1812, ROHS COMPLIANT | |
| PTC Resettable Fuse, Surface Mount, CHIP, 1913, ROHS COMPLIANT | |
| PTC Resettable Fuse, Surface Mount, CHIP, ROHS COMPLIANT | |
| PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT | |
| PTC Resettable Fuse; Radial; 0.55A; 240VAC T/R | |
| PTC Resettable Fuse; Radial; 40A 30V Bulk | |
| PTC Resettable Fuse; Radial; 40A 30V T/R | |
| PTC Resettable Fuse; Radial; 40A 60V Bulk | |
| PTC Resettable Fuse; SMD 0805; 40A 9V T/R | |
| PTC Resettable Fuse; SMD 1206; 100A 13.2V T/R | |
| PTC Resettable Fuse; SMD 1206; 100A 6V T/R | |
| PTC Resettable Fuse; SMD 1206; 10A 24V T/R | |
| PTC Resettable Fuse; SMD 1210; 10A 30V T/R | |
| Resettable Fuse Ih 1.1A; 30V; 0.10-0.18ohm, 8.9x14.0x3.0mm | |
| RUEF Series 30 V 1.6 A Radial Lead PolySwitch PTC Resettable Fuse | |
| RUEF Series 30 V 1.85 A Ihold Through Hole Radial PolySwitch Resettable Fuse | |
| RUEF Series 30 V 2.5 A Ihold Through Hole Radial PolySwitch Resettable Fuse | |
| RXEF Series 60 V 0.05 A Ihold Through Hole Radial PolySwitch Resettable Fuse | |
| RXEF Series 72 V 0.9 A Ihold Through Hole Radial PolySwitch Resettable Fuse | |
| SMD Series 15 V 2.5 A Ihold Surface Mount PolySwitch Resettable Fuse | |
| SMD Series 33 V 1.5 A Ihold Surface Mount PolySwitch Resettable Fuse | |
| SMD Series 60 V 0.3 A Ihold 2018 Surface Mount PolySwitch Resettable Fuse | |
| SPT Series Time Lag 250 V 6.3 A ? 5 x 20 mm Non Resettable Miniature Fuse | |
| TRF250 Series 60 V 0.12 A Ihold Through Hole Radial PolySwitch Resettable Fuse |