Utmel Electronic Limited Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| AMP FROM TE CONNECTIVITY 2-5330830-4 RF/COAXIAL, UHF BULKHEAD PLUG STRAIGHT, CRIMP | |
| Hirose Coaxial Connector Male Surface Mount Coaxial Socket, Solder Termination | |
| RADIALL R114186000RF / Coaxial Connector, SMB Coaxial, Right Angle Plug, Crimp, 50 ohm | |
| RF Connectors / Coaxial Connectors 2031 8162 92 | |
| RF Connectors / Coaxial Connectors COAX MINI PIN ASSY | |
| RF Connectors / Coaxial Connectors JACK BLKHD COML 75 OHM | |
| RF Connectors / Coaxial Connectors OSP JACK FLTG FLNG SLDR NO CD | |
| RF Connectors / Coaxial Connectors PLUG ASSY R/A | |
| RF Connectors / Coaxial Connectors PLUG R.A. GOLD 50 | |
| RF Connectors / Coaxial Connectors SMA ST PCB-JCK STD EMT | |
| RF Connectors / Coaxial Connectors SMP M QB FlngCompres Mount Conn 2 Hole | |
| RF Connectors / Coaxial Connectors SMP M Surface Mount Conn, R/A, SB | |
| RF Connectors / Coaxial Connectors SMPM M Surface Mount Conn, R/A, FD | |
| RF Connectors / Coaxial Connectors SMT MALE RECEPT AU | |
| RF Connectors / Coaxial Connectors SURFACE MNT RECPT | |
| RF Connectors / Coaxial Connectors V23600A1227G 4=LP K | |
| RF Connectors / Coaxial Connectors X.FL SMT RECEPTACLE |