ROHM Semiconductor USA, LLC Single Zener Diodes PDZVTR10B

Description
Zener Diode 10.6V 1W ±5.66% Surface Mount PMDTM
Request a Quote Datasheet
Description
Zener Diode 10.6V 1W ±5.66% Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PDZVTR10BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR10BDKR-ND
Single Zener Diodes PDZVTR10BDKR-ND
Zener Diode 10.6V 1W ±5.66% Surface Mount PMDTM

Zener Diode 10.6V 1W ±5.66% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTR10BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR10BTR-ND
Single Zener Diodes PDZVTR10BTR-ND
Zener Diode 10.6V 1W ±5.66% Surface Mount PMDTM

Zener Diode 10.6V 1W ±5.66% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTR10BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR10BCT-ND
Single Zener Diodes PDZVTR10BCT-ND
Zener Diode 10.6V 1W ±5.66% Surface Mount PMDTM

Zener Diode 10.6V 1W ±5.66% Surface Mount PMDTM

Buy Now Datasheet
10.6V 1W Zener Diode - 287-PDZVTR10B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10.6V 1W Zener Diode
287-PDZVTR10B
10.6V 1W Zener Diode 287-PDZVTR10B
DIODE ZENER 10.6V 1W PMDTM Product overview: PDZVTR10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR10B can be used for catalog matching and distributor lookup.

DIODE ZENER 10.6V 1W PMDTM Product overview: PDZVTR10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR10B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325462-PDZVTR10B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325462-PDZVTR10B
Discrete Semiconductor Products - Diodes - Zener - Single 1325462-PDZVTR10B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325462-PDZVTR10B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5.66% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 7 V Voltage - Zener (Nom) (Vz): 10.6 V Impedance (Max) (Zzt): 6 Ohms Supplier Device Package: PMDTM Temperature Range - Operating: 150°C (TJ) Case / Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: PDZVTR10BDKR,PDZVTR1 0BTR,PDZVTR10BCT Base Product Number: PDZVTR10 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325462-PDZVTR10B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5.66%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 7 V
Voltage - Zener (Nom) (Vz): 10.6 V
Impedance (Max) (Zzt): 6 Ohms
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: PDZVTR10BDKR,PDZVTR10BTR,PDZVTR10BCT
Base Product Number: PDZVTR10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZVTR10B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZVTR10B
Discrete Semiconductor Products - Diodes - Zener PDZVTR10B
DIODE ZENER 10.6V 1W PMDTM

DIODE ZENER 10.6V 1W PMDTM

Supplier's Site
ZENER DIODE - 687-PDZVTR10B - Utmel Electronic Limited
Hong Kong, China
ZENER DIODE
687-PDZVTR10B
ZENER DIODE 687-PDZVTR10B
ZENER DIODE

ZENER DIODE

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PDZVTR10B
Zener Diodes PDZVTR10B
Zener Diodes 1000mW Pd SOD-128 PMDTM 10Vz(V) Min

Zener Diodes 1000mW Pd SOD-128 PMDTM 10Vz(V) Min

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZVTR10BDKR-ND 287-PDZVTR10B 1325462-PDZVTR10B PDZVTR10B 687-PDZVTR10B PDZVTR10B
Product Name Single Zener Diodes 10.6V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener ZENER DIODE Zener Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) SOD-128 PMDTM SOD-128 SOD-128-2
RoHS Compliant RoHS RoHS RoHS
VZ 10 volts 10.6 volts 10.6 volts
Unlock Full Specs
to access all available technical data