DIODES Incorporated 200V 35A Diode and Rectifier MB352

Description
BRIDGE RECT 1PHASE 200V 35A MB Product overview: MB352 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB352 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 200V 35A MB Product overview: MB352 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB352 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 35A Diode and Rectifier - 299-MB352 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 35A Diode and Rectifier
299-MB352
200V 35A Diode and Rectifier 299-MB352
BRIDGE RECT 1PHASE 200V 35A MB Product overview: MB352 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB352 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 200V 35A MB Product overview: MB352 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB352 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MB352 - 812353-MB352 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MB352
812353-MB352
Bridge Rectifiers - MB352 812353-MB352
Manufacturer: Diodes Incorporated Win Source Part Number: 812353-MB352 Packaging: Bulk Mounting Style: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Part Status: Obsolete (End Of Life) Supplier Device Package: MB Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-Square, MB Voltage - Peak Reverse (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 17.5A Current - Reverse Leakage at Vr: 10μA at 100V Part Number Series: MB352

Manufacturer: Diodes Incorporated
Win Source Part Number: 812353-MB352
Packaging: Bulk
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Part Status: Obsolete (End Of Life)
Supplier Device Package: MB
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-Square, MB
Voltage - Peak Reverse (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 17.5A
Current - Reverse Leakage at Vr: 10μA at 100V
Part Number Series: MB352

Buy Now
Bridge Rectifiers - MB352-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
MB352-ND
Bridge Rectifiers MB352-ND
Bridge Rectifier Single Phase Standard 200V QC Terminal MB

Bridge Rectifier Single Phase Standard 200V QC Terminal MB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MB352 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB352
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB352
BRIDGE RECT 1PHASE 200V 35A MB

BRIDGE RECT 1PHASE 200V 35A MB

Supplier's Site
BRIDGE RECT 1PHASE 200V 35A MB - 233-MB352 - Utmel Electronic Limited
Hong Kong, China
BRIDGE RECT 1PHASE 200V 35A MB
233-MB352
BRIDGE RECT 1PHASE 200V 35A MB 233-MB352
BRIDGE RECT 1PHASE 200V 35A MB

BRIDGE RECT 1PHASE 200V 35A MB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes
Product Number 299-MB352 812353-MB352 MB352-ND MB352 233-MB352
Product Name 200V 35A Diode and Rectifier Bridge Rectifiers - MB352 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers BRIDGE RECT 1PHASE 200V 35A MB
Package Bulk 4-Square, MB
RoHS Compliant RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data