Vishay Precision Group Single Diodes MSE1PJ-M3/89A

Description
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MSE1PJ-M3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSE1PJ-M3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSE1PJ-M3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Switching Diodes - 8119874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8119874
Switching Diodes 8119874
Vishay MSE1PJ-M3/89A Switching Diode

Vishay MSE1PJ-M3/89A Switching Diode

Supplier's Site
Switching Diodes - 8119874P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8119874P
Switching Diodes 8119874P
Vishay MSE1PJ-M3/89A Switching Diode

Vishay MSE1PJ-M3/89A Switching Diode

Supplier's Site
Switching Diodes - 1657209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1657209
Switching Diodes 1657209
Diode Switching 600V

Diode Switching 600V

Supplier's Site
600V 1A Diode and Rectifier - 280-MSE1PJ-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-MSE1PJ-M3/89A
600V 1A Diode and Rectifier 280-MSE1PJ-M3/89A
600V 1A Silicon Rectifier Diode, 2-Pin Product overview: MSE1PJ-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PJ-M3/89A can be used for catalog matching and distributor lookup.

600V 1A Silicon Rectifier Diode, 2-Pin Product overview: MSE1PJ-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PJ-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MSE1PJ-M3/89A - 024381-MSE1PJ-M3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSE1PJ-M3/89A
024381-MSE1PJ-M3/89A
Diodes, Rectifiers - Single - MSE1PJ-M3/89A 024381-MSE1PJ-M3/89A
Manufacturer: Vishay Win Source Part Number: 024381-MSE1PJ-M3/89A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 780ns Current - Reverse Leakage @ Vr: 1μA @ 600V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Family Name: MSE1PJ Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): PD3R1600-7; MSE1PJHM3J/89A; MSE1PJHM3/89A; S1JHE; Introduction Date: August 28, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 024381-MSE1PJ-M3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 780ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: MSE1PJ
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): PD3R1600-7; MSE1PJHM3J/89A; MSE1PJHM3/89A; S1JHE;
Introduction Date: August 28, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - MSE1PJ-M3/89A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MSE1PJ-M3/89A
Single Diodes MSE1PJ-M3/89A
DIODE GEN PURP 600V 1A MICROSMP

DIODE GEN PURP 600V 1A MICROSMP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MSE1PJ-M3/89A
Rectifiers MSE1PJ-M3/89A
Rectifiers 1.0 Amp 600 Volt 20 Amp IFSM

Rectifiers 1.0 Amp 600 Volt 20 Amp IFSM

Buy Now Datasheet
Esd Diode, 1A, 600V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay - 24R6966 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 1A, 600V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay
24R6966
Esd Diode, 1A, 600V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay 24R6966
ESD DIODE, 1A, 600V, MICROSMP, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:780ns; Forward Surge Current:20A; Qualification:-RoHS Compliant: Yes

ESD DIODE, 1A, 600V, MICROSMP, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:780ns; Forward Surge Current:20A; Qualification:-RoHS Compliant: Yes

Supplier's Site
Rectifier, Single, 1A, 600V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3752 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 600V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3752
Rectifier, Single, 1A, 600V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3752
RECTIFIER, SINGLE, 1A, 600V, MICROSMP; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:780ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 600V, MICROSMP; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:780ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifiers 1.0 Amp 600 Volt 20 Amp IFSM - 884-MSE1PJ-M3/89A - Utmel Electronic Limited
Hong Kong, China
Rectifiers 1.0 Amp 600 Volt 20 Amp IFSM
884-MSE1PJ-M3/89A
Rectifiers 1.0 Amp 600 Volt 20 Amp IFSM 884-MSE1PJ-M3/89A
Rectifiers 1.0 Amp 600 Volt 20 Amp IFSM

Rectifiers 1.0 Amp 600 Volt 20 Amp IFSM

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MSE1PJ-M3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSE1PJ-M3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSE1PJ-M3/89A
DIODE GEN PURP 600V 1A MICROSMP

DIODE GEN PURP 600V 1A MICROSMP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number MSE1PJ-M3/89AGICT-ND 8119874 280-MSE1PJ-M3/89A 024381-MSE1PJ-M3/89A MSE1PJ-M3/89A MSE1PJ-M3/89A 24R6966 60AC3752 884-MSE1PJ-M3/89A MSE1PJ-M3/89A
Product Name Single Diodes Switching Diodes 600V 1A Diode and Rectifier Diodes, Rectifiers - Single - MSE1PJ-M3/89A Single Diodes Rectifiers Esd Diode, 1A, 600V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, Single, 1A, 600V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers 1.0 Amp 600 Volt 20 Amp IFSM Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data