onsemi Diodes, Rectifiers - Arrays - MMBD1204 MMBD1204

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023641-MMBD1204 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023641-MMBD1204 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MMBD1204 - 023641-MMBD1204 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD1204
023641-MMBD1204
Diodes, Rectifiers - Arrays - MMBD1204 023641-MMBD1204
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023641-MMBD1204 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023641-MMBD1204
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
2085-MMBD1204
Diode and Rectifier 2085-MMBD1204
Small Signal Switching Diodes High Cond Ult Fst Di Product overview: MMBD1204 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1204 can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes High Cond Ult Fst Di Product overview: MMBD1204 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1204 can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 7390369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7390369
Schottky Diodes & Rectifiers 7390369
onsemi MMBD1204 Diode

onsemi MMBD1204 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7390369P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7390369P
Schottky Diodes & Rectifiers 7390369P
onsemi MMBD1204 Diode

onsemi MMBD1204 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1787602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1787602
Schottky Diodes & Rectifiers 1787602
onsemi MMBD1204 Diode

onsemi MMBD1204 Diode

Supplier's Site
Diode Arrays - MMBD1204DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1204DKR-ND
Diode Arrays MMBD1204DKR-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1204CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1204CT-ND
Diode Arrays MMBD1204CT-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1204TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1204TR-ND
Diode Arrays MMBD1204TR-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD1204 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD1204
Discrete Semiconductor Products - Diodes - Rectifiers MMBD1204
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site
Diode Arrays - MMBD1204 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MMBD1204
Diode Arrays MMBD1204
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site Datasheet
DIODE ARRAY GP 100V 200MA SOT23 - 598-MMBD1204 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 100V 200MA SOT23
598-MMBD1204
DIODE ARRAY GP 100V 200MA SOT23 598-MMBD1204
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site
Diodes >> Diodes - General Purpose - MMBD1204 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
MMBD1204
Diodes >> Diodes - General Purpose MMBD1204
Dual Common Cathode 200mA 1.1V@300mA 100V SOT-23 Diodes - General Purpose ROHS

Dual Common Cathode 200mA 1.1V@300mA 100V SOT-23 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi - 38C7387 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi
38C7387
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi 38C7387
SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site
Diode, Small Signal, 0.2A, 100V, Sot-23; Diode Configuration Onsemi - 29X6739 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.2A, 100V, Sot-23; Diode Configuration Onsemi
29X6739
Diode, Small Signal, 0.2A, 100V, Sot-23; Diode Configuration Onsemi 29X6739
DIODE, SMALL SIGNAL, 0.2A, 100V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.2A, 100V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays General Purpose Diodes Diodes
Product Number 023641-MMBD1204 2085-MMBD1204 7390369 7390369P MMBD1204DKR-ND MMBD1204 MMBD1204 598-MMBD1204 MMBD1204 38C7387
Product Name Diodes, Rectifiers - Arrays - MMBD1204 Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays DIODE ARRAY GP 100V 200MA SOT23 Diodes >> Diodes - General Purpose Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi
Diode Type Standard Standard
Life Cycle Stage Active Active Active
VF 1 volts 1 volts 1 volts 1 volts 1.1 volts 1.1 volts
VR 100 volts 100 volts 100 volts 100 volts
IR 5.00E-5 mA 5.00E-5 mA 5.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: TS868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details