Vishay Intertechnology, Inc. 1KV 8A Diode and Rectifier NSB8MT-E3/81

Description
DIODE GEN PURP 1KV 8A TO263AB Product overview: NSB8MT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSB8MT-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 8A TO263AB Product overview: NSB8MT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSB8MT-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 8A Diode and Rectifier - 280-NSB8MT-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 8A Diode and Rectifier
280-NSB8MT-E3/81
1KV 8A Diode and Rectifier 280-NSB8MT-E3/81
DIODE GEN PURP 1KV 8A TO263AB Product overview: NSB8MT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSB8MT-E3/81 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 8A TO263AB Product overview: NSB8MT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSB8MT-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSB8MT-E3/81 - 790822-NSB8MT-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSB8MT-E3/81
790822-NSB8MT-E3/81
Diodes, Rectifiers - Single - NSB8MT-E3/81 790822-NSB8MT-E3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 790822-NSB8MT-E3/81 Packaging: Reel package Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 8A Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 55pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: NSB8MT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 8A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): NSB8MTHE3/45; NSB8MTHE3/81; NSB8MTHE3_A/P; NSB8MTHE3_A/I; Introduction Date: June 23, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 790822-NSB8MT-E3/81
Packaging: Reel package
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 55pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: NSB8MT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): NSB8MTHE3/45; NSB8MTHE3/81; NSB8MTHE3_A/P; NSB8MTHE3_A/I;
Introduction Date: June 23, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - NSB8MT-E3/81GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSB8MT-E3/81GITR-ND
Single Diodes NSB8MT-E3/81GITR-ND
Diode Standard 1000V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 1000V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
NSB8xT Series 1000 V 8 A General Purpose Plastic Rectifier - TO-263AB - 884-NSB8MT-E3/81 - Utmel Electronic Limited
Hong Kong, China
NSB8xT Series 1000 V 8 A General Purpose Plastic Rectifier - TO-263AB
884-NSB8MT-E3/81
NSB8xT Series 1000 V 8 A General Purpose Plastic Rectifier - TO-263AB 884-NSB8MT-E3/81
NSB8xT Series 1000 V 8 A General Purpose Plastic Rectifier - TO-263AB

NSB8xT Series 1000 V 8 A General Purpose Plastic Rectifier - TO-263AB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NSB8MT-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSB8MT-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers NSB8MT-E3/81
DIODE GEN PURP 1KV 8A TO263AB

DIODE GEN PURP 1KV 8A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
NSB8MT-E3/81
Rectifiers NSB8MT-E3/81
Rectifiers 1000 Volt 8.0 Amp 125 Amp IFSM

Rectifiers 1000 Volt 8.0 Amp 125 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 280-NSB8MT-E3/81 790822-NSB8MT-E3/81 NSB8MT-E3/81GITR-ND 884-NSB8MT-E3/81 NSB8MT-E3/81 NSB8MT-E3/81
Product Name 1KV 8A Diode and Rectifier Diodes, Rectifiers - Single - NSB8MT-E3/81 Single Diodes NSB8xT Series 1000 V 8 A General Purpose Plastic Rectifier - TO-263AB Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape & Reel (TR) D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263AB-3
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data