30A 1.1V@800mA 800mA 1kV MBF Bridge Rectifiers ROHS
30A 5uA@1kV 1.1V@800mA 800mA 1kV -55℃~+150℃@(Tj) MBF Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | MB10F | 16475-MB10F |
| Product Name | Diodes >> Bridge Rectifiers | 30A 5uA@1kV 1.1V@800mA 800mA 1kV -55℃~+150℃@(Tj) MBF Bridge Rectifiers ROHS |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | |
| IO | 0.8000 amps | |
| IFSM | 30 amps |