Panasonic Diodes, Rectifiers - Arrays - MA3S781F0L MA3S781F0L

Description
Manufacturer: Panasonic Win Source Part Number: 925058-MA3S781F0L Features: Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount SC-89, SOT-490 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-89, SOT-490 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3S781 Categories: Discrete Semiconductor Products Case / Package: SSMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3S781F0LDKR, MA3S781F0LCT, MACT3S781F0LCT, MA3S781F0LTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 925058-MA3S781F0L Features: Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount SC-89, SOT-490 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-89, SOT-490 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3S781 Categories: Discrete Semiconductor Products Case / Package: SSMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3S781F0LDKR, MA3S781F0LCT, MACT3S781F0LCT, MA3S781F0LTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MA3S781F0L - 925058-MA3S781F0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA3S781F0L
925058-MA3S781F0L
Diodes, Rectifiers - Arrays - MA3S781F0L 925058-MA3S781F0L
Manufacturer: Panasonic Win Source Part Number: 925058-MA3S781F0L Features: Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount SC-89, SOT-490 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-89, SOT-490 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3S781 Categories: Discrete Semiconductor Products Case / Package: SSMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3S781F0LDKR, MA3S781F0LCT, MACT3S781F0LCT, MA3S781F0LTR

Manufacturer: Panasonic
Win Source Part Number: 925058-MA3S781F0L
Features: Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount SC-89, SOT-490
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SC-89, SOT-490
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA3S781
Categories: Discrete Semiconductor Products
Case / Package: SSMini3-F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA3S781F0LDKR, MA3S781F0LCT, MACT3S781F0LCT, MA3S781F0LTR

Buy Now Datasheet
Singapore, Singapore
Schottky 30V Diode and Rectifier
286-MA3S781F0L
Schottky 30V Diode and Rectifier 286-MA3S781F0L
DIODE ARRAY SCHOTTKY 30V SSMINI3 Product overview: MA3S781F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3S781F0L can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V SSMINI3 Product overview: MA3S781F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3S781F0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3S781F0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3S781F0L
Discrete Semiconductor Products - Diodes - Rectifiers MA3S781F0L
DIODE ARR SCHOT 30V 30MA SSMINI3

DIODE ARR SCHOT 30V 30MA SSMINI3

Supplier's Site
DIODE SCHOTTKY 30V 30MA SSMINI3 - 590-MA3S781F0L - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 30MA SSMINI3
590-MA3S781F0L
DIODE SCHOTTKY 30V 30MA SSMINI3 590-MA3S781F0L
DIODE SCHOTTKY 30V 30MA SSMINI3

DIODE SCHOTTKY 30V 30MA SSMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 925058-MA3S781F0L 286-MA3S781F0L MA3S781F0L 590-MA3S781F0L
Product Name Diodes, Rectifiers - Arrays - MA3S781F0L Schottky 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 30V 30MA SSMINI3
Diode Type Schottky; Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount SC-89, SOT-490
Package SSMini3-F2 Cut Tape SC-89, SOT-490
RoHS Compliant RoHS RoHS
IO 0.0300 amps
Unlock Full Specs
to access all available technical data