onsemi Diodes - Zener - Single - MMSZ5236BT1G MMSZ5236BT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024032-MMSZ5236BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Family Name: MMSZ5236B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5236B_R1_00001; MMSZ5236B_R2_00001; MMSZ5236B; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024032-MMSZ5236BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Family Name: MMSZ5236B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5236B_R1_00001; MMSZ5236B_R2_00001; MMSZ5236B; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5236BT1G - 024032-MMSZ5236BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5236BT1G
024032-MMSZ5236BT1G
Diodes - Zener - Single - MMSZ5236BT1G 024032-MMSZ5236BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024032-MMSZ5236BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Family Name: MMSZ5236B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5236B_R1_00001; MMSZ5236B_R2_00001; MMSZ5236B; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 024032-MMSZ5236BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 6 Ohm
Family Name: MMSZ5236B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5236B_R1_00001; MMSZ5236B_R2_00001; MMSZ5236B;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - MMSZ5236BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5236BT1GOSDKR-ND
Single Zener Diodes MMSZ5236BT1GOSDKR-ND
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123

Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5236BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5236BT1GOSTR-ND
Single Zener Diodes MMSZ5236BT1GOSTR-ND
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123

Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5236BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5236BT1GOSCT-ND
Single Zener Diodes MMSZ5236BT1GOSCT-ND
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123

Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 8021894P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8021894P
Zener Diodes 8021894P
MMSZ5236BT1G, ZEN SOD123 REG 0.5W 7.5V

MMSZ5236BT1G, ZEN SOD123 REG 0.5W 7.5V

Supplier's Site
Zener Diodes - 8021894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8021894
Zener Diodes 8021894
MMSZ5236BT1G, ZEN SOD123 REG 0.5W 7.5V

MMSZ5236BT1G, ZEN SOD123 REG 0.5W 7.5V

Supplier's Site
Zener Diodes - 1628963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1628963
Zener Diodes 1628963
MMSZ5236BT1G, ZEN SOD123 REG 0.5W 7.5V

MMSZ5236BT1G, ZEN SOD123 REG 0.5W 7.5V

Supplier's Site
 - MMSZ5236BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5236BT1G
500 mW Zener Diode 287-MMSZ5236BT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5236BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5236BT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5236BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5236BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5236BT1G
Zener Diodes MMSZ5236BT1G
Zener Diodes 7.5V 500mW

Zener Diodes 7.5V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 7.5V, Sod-123; Zener Voltage Vz Typ Onsemi - 83H7437 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 7.5V, Sod-123; Zener Voltage Vz Typ Onsemi
83H7437
Zener Diode, 500Mw, 7.5V, Sod-123; Zener Voltage Vz Typ Onsemi 83H7437
ZENER DIODE, 500mW, 7.5V, SOD-123; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 7.5V, SOD-123; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1373 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1373
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1373
ZENER DIODE, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
DIODE, ZENER; 7.5 V (NOM.); 500MW; SOD-123; 6; 3; 340; 150; +150; -55 - 70099547 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ZENER; 7.5 V (NOM.); 500MW; SOD-123; 6; 3; 340; 150; +150; -55
70099547
DIODE, ZENER; 7.5 V (NOM.); 500MW; SOD-123; 6; 3; 340; 150; +150; -55 70099547
DIODE, ZENER; 7.5 V (NOM.); 500MW; SOD-123; 6; 3; 340; 150; +150; -55

DIODE, ZENER; 7.5 V (NOM.); 500MW; SOD-123; 6; 3; 340; 150; +150; -55

Supplier's Site
Single Zener Diodes - MMSZ5236BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5236BT1G
Single Zener Diodes MMSZ5236BT1G
DIODE ZENER 7.5V 500MW SOD123

DIODE ZENER 7.5V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5236BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5236BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5236BT1G
DIODE ZENER 7.5V 500MW SOD123

DIODE ZENER 7.5V 500MW SOD123

Supplier's Site
Diode; Zener; Standard; Vr 7.5V; If 10mA; Pkg SOD-123; Vf 0.9V; Tj +150degc; Pd 500mW - 598-MMSZ5236BT1G - Utmel Electronic Limited
Hong Kong, China
Diode; Zener; Standard; Vr 7.5V; If 10mA; Pkg SOD-123; Vf 0.9V; Tj +150degc; Pd 500mW
598-MMSZ5236BT1G
Diode; Zener; Standard; Vr 7.5V; If 10mA; Pkg SOD-123; Vf 0.9V; Tj +150degc; Pd 500mW 598-MMSZ5236BT1G
Diode; Zener; Standard; Vr 7.5V; If 10mA; Pkg SOD-123; Vf 0.9V; Tj +150degc; Pd 500mW

Diode; Zener; Standard; Vr 7.5V; If 10mA; Pkg SOD-123; Vf 0.9V; Tj +150degc; Pd 500mW

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 024032-MMSZ5236BT1G MMSZ5236BT1GOSDKR-ND 8021894P 8021894 MMSZ5236BT1G 287-MMSZ5236BT1G MMSZ5236BT1G 83H7437 67R1373 70099547 MMSZ5236BT1G MMSZ5236BT1G 598-MMSZ5236BT1G
Product Name Diodes - Zener - Single - MMSZ5236BT1G Single Zener Diodes Zener Diodes Zener Diodes 500 mW Zener Diode Zener Diodes Zener Diode, 500Mw, 7.5V, Sod-123; Zener Voltage Vz Typ Onsemi Zener Diode, Full Reel; Zener Voltage Nom Onsemi DIODE, ZENER; 7.5 V (NOM.); 500MW; SOD-123; 6; 3; 340; 150; +150; -55 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode; Zener; Standard; Vr 7.5V; If 10mA; Pkg SOD-123; Vf 0.9V; Tj +150degc; Pd 500mW
Life Cycle Stage Active Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts 7.5 volts
ZZT 6 ohms 6 ohms 6 ohms
PD 500 milliwatts 0.5000 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data