Utmel Electronic Limited Datasheets for USB Connectors

USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types.
USB Connectors: Learn more

Product Name Notes
2.54mm row of busbars, single row, 180 degree, 8.5mm high, 2.4mm wide, D3.2mm lower pin, Y-shape, PBT material, Au foot 1u",06P
AMPHENOL ICC - 87583-3010RPALF - USB Connector, USB Type A, USB 2.0, Receptacle, 4 Positions, Surface Mount, Right Angle
AMPHENOL ICC - MUSBR-3193-M0 - USB Sealed Connector, Right Angle, Rugged, USB Type A, USB 3.0, Receptacle, 9 Position, Panel Mount
AMPHENOL ICC - MUSBRM1C130 - USB Sealed Connector, USB Type C, Receptacle, 24 Position, Panel Mount, IP67
CONN FMALE HDR USB2.0 MINI B R/A
CONN MGJK 1PRT W/USB 1000 BASE-T
Conn Micro USB 2.0 Type AB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R
Conn Micro USB 2.0 Type B F 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R
CONN PLUG USB2.0 TYPEB 4POS SLD
CONN PLUG USB3.0 MICRO B SLD
CONN PLUG USB3.1 TYPEC BRD EDGE
CONN RCP USB2.0 TYP C 24P SMD RA
CONN RCP USB3.1 TYPEC 24P SMD RA
CONN RCPT USB A 4POS PCB R/A
CONN RCPT USB2.0 MICRO B SMD R/A
CONN RCPT USB2.0 MICRO B SMD
CONN RCPT USB2.0 MINI B 5POS R/A
CONN RCPT USB2.0 TYPEA 4P SMD RA
CONN RCPT USB2.0 TYPEA 4POS R/A
CONN RCPT USB2.0 TYPEA 4POS VERT
CONN RCPT USB2.0 TYPEA STACK R/A
CONN RCPT USB2.0 TYPEB 4POS R/A
CONN RCPT USB2.0 TYPEB 4POS VERT
CONN RCPT USB3.1 TYPEC BRD EDGE
CONN RCPT USB3.1 TYPEC SMD R/A
CONN RECEPT USB 5POS RT ANG SMD
CONN RECEPT USB MINI B VERT
Conn RJ-45/USB RCP 8/4 POS Solder RA Thru-Hole 12 Terminal 2 Port Tray
Conn USB 3.0 Type A F 9 POS 2mm Solder ST Thru-Hole 9 Terminal 1 Port
CONN USB A TYPE R/A THROUGH HOLE
Conn USB F 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray
Conn USB F 4 POS Solder RA SMD 4 Terminal 1 Port Tray
CONN USB MINI B R/A SMD
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray
Conn USB RCP 4 POS Solder ST Thru-Hole 4 Terminal 1 Port Tray
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Tray
Conn USB Type A PL 4 POS Solder RA SMD 4 Terminal 1 Port T/R
Conn USB Type A RCP 4 POS 1.4mm Solder RA Thru-Hole 4 Terminal 1 Port Tray
Conn USB Type A RCP 8 POS Solder RA Thru-Hole 8 Terminal 2 Port Tray
Conn USB Type C RCP 24 POS 0.5mm Solder RA SMD/Thru-Hole 24 Terminal 1Port T/R
Connector Receptacle USB mini AB 5 Position Surface Mount, Right Angle, Horizontal
MICRO USB connector 4.85 calf horn rolled edge no post external pin stainless steel with tin plating
MICRO USB connector 7.2 pitch calf horn tinned flat internal plug stainless steel housing
MICRO USB connector male 5P 14 long single row 7.2/front 5 back 4 304 stainless steel life 10,000 times
TE CONNECTIVITY / AMP 1734328-1 MINI USB, 2.0 TYPE AB, RECEPTACLE, TH
Through Hole USB Connectors RoHS
USB - A USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle, Vertical
USB - A, Stacked Receptacle Connector 8 Position Through Hole, Right Angle, Horizontal
USB 2.0 connector AF90 degree reverse countersink plate 1.2H roll mouth black rubber copper shell
USB Connectors MECHATROLINK II CONNECTOR
USB Connectors RoHS
USB Connectors USB A R/A RCPT ASSY SMT LEAD FREE
USB Connectors USB A RIGHT ANGLE RUGGED
USB Connectors USB TYPE A 4P RIGHT ANGLE UPRIGHT
USB3.0 Connector Female 180 Flat Curved Pin SPCC Blue Rubber
USB3.0 connector female 180 rolled straight pin SPCC blue adhesive
Waterproof MICRO USB connector Horizontal 90 degree Thickness 3.85
Waterproof MICRO USB connector IP66 5P female connector 3A metal length 1.5mm
Waterproof MICRO USB connector IP67 cell phone waterproof USB connector with waterproof ring
Waterproof MICRO USB connector IP67 Grade 8 waterproof plastic port
Waterproof MICRO USB connector submerged board IP66 grade with waterproof ring
Waterproof MICRO USB connector vertical 180 degree vertical B-type T-port IP66 pin