Utmel Electronic Limited Datasheets for Hall Effect Position Sensors
Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field.
Hall Effect Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1.65V~5.5V -40℃~125℃ SOT-23-3L Hall Sensor ROHS | |
| 2.5V~26V -40℃~125℃ SOT-23-3L Hall Sensor ROHS | |
| 3.5V~20V -40℃~125℃ SIP-4L Hall Sensor ROHS | |
| ALLEGRO MICROSYSTEMS A1101EUA-T Hall Effect Switch, Unipolar Switch, Switch, 175 G, 10 G, 3.8 V, 24 V, SIP | |
| Board Mount Hall Effect / Magnetic Sensors Flat TO-92, 4.5Vdc Bipolar, PCB | |
| Board Mount Hall Effect / Magnetic Sensors Min Hall Linear 4.5-10.5Vdc | |
| Digital Switch Unipolar Switch Push-Pull Hall Effect SSON004X1216 | |
| Electromechanical Switch Hall Switch | |
| Hall Effect Sensor 100mA Bipolar 5V/9V/12V/15V/18V Automotive 3-Pin SSO Ammo | |
| Hall Effect Sensor 100mA Unipolar 5V/9V/12V/15V/18V 3-Pin SSO T/R | |
| Hall Effect Sensor 10mA Bipolar 3.3V/5V/9V/12V/15V Automotive 4-Pin SSO Ammo | |
| Hall Effect Sensor 20mA 3.3V/5V/9V/12V/15V 3-Pin SC-59 T/R | |
| Hall Effect Sensor 25mA Bipolar Latch 3.3V/5V/9V/12V/15V/1 8V/24V 3-Pin SOT-23 T/R | |
| Hall Effect Sensor 25mA Bipolar Latch 3.3V/5V/9V/12V/15V/1 8V/24V Automotive 3-Pin SC-59 T/R | |
| Hall Effect Sensor 25mA Bipolar Latch 3.3V/5V/9V/12V/15V/1 8V/24V Automotive 3-Pin SSO Ammo | |
| Hall Effect Sensor 25mA Unipolar 3.3V/5V/9V/12V/15V/1 8V/24V 3-Pin SOT-23 T/R | |
| Hall Effect Sensor 25mA Unipolar 3.3V/5V/9V/12V/15V/1 8V/24V Automotive 3-Pin SC-59 T/R | |
| Hall Effect Sensor 30mA Bipolar 2.5V to 38V 3-Pin SIP Bulk | |
| Hall Effect Sensor 50mA 5V/9V/12V/15V 2-Pin SSO Ammo | |
| Hall Effect Sensor 60mA Unipolar 3.3V/5V/9V/12V/15V/1 8V/24V Automotive 3-Pin SOT-23 T/R | |
| Hall Effect Sensor Automotive 3-Pin SSO Ammo | |
| Hall Effect Sensor, Rectangular, Surface Mount, ROHS COMPLIANT, SOP-8 | |
| Hall Effect Sensor, Rectangular, Through Hole Mount, ROHS COMPLIANT, PLASTIC, PACKAGE-5 | |
| HONEYWELL - SS343RT - Hall-Effekt-Sensor, Unipolar, 20 mA, SOT-23, 3 Pin(s), 3 V, 24 V | |
| HONEYWELL - SS441R - SENSOR, HALL EFFECT, UNIPOLAR, TO-92 | |
| HONEYWELL SM453R Hall Effect Sensor, Magnetoresistive, Omnipolar, 40 A, TO-92, 3 Pins, 3 V, 24 V | |
| HONEYWELL SS441A Hall Effect Sensor, Unipolar, 20 mA, TO-92, 3 Pins, 3.8 V, 30 V | |
| HONEYWELL SS94A1F Hall Effect Sensor, Linear, 1 mA, SIP, 3 Pins, 6.6 V, 12.6 V | |
| IC HALL EFFECT LATCH SC59-3 | |
| IC HALL EFFECT LATCH SSO-3-2 | |
| IC HALL EFFECT SWITCH SC59 | |
| IC HALL EFFECT UNIPOLAR SOT23-3 | |
| IC HALL SENSOR LINEAR TDSO-16 | |
| OMNIPOLAR DETECTION HALL IC | |
| SENSOR HALL ANALOG RADIAL LEAD | |
| SENSOR HALL EFFECT ANALOG 3SMD | |
| SENSOR HALL EFFECT ANALOG | |
| SENSOR HALL EFFECT PWM SSO-2 | |
| SENSOR, HALL EFFECT, OMNIPOLAR, SOT-23 | |
| Sensor;Hall-Effect;L atching;High-Sens;Bu ilt-In Pull-Up;SOT-23 | |
| SIP-3L Hall Sensor ROHS | |
| SMD Hall Sensor ROHS | |
| SOP-8 Hall Sensor ROHS | |
| SOT-23 Hall Sensor ROHS | |
| SOT-23-3L Hall Sensor ROHS | |
| SOT-89-3L Hall Sensor ROHS | |
| SSIP-4 Hall Sensor ROHS | |
| TEXAS INSTRUMENTS DRV5023AJQLPGHall Effect Sensor, Unipolar, 30 mA, TO-226AA, 3 Pins, 2.5 V, 38 V | |
| TEXAS INSTRUMENTS DRV5053CAQDBZT Hall Effect Sensor, Bipolar, 2.3 mA, SOT-23, 3 Pins, 2.5 V, 38 V | |
| TEXAS INSTRUMENTS DRV5053PAQDBZT Hall Effect Sensor, Bipolar, 2.3 mA, SOT-23, 3 Pins, 2.5 V, 38 V | |
| TEXAS INSTRUMENTS DRV5053VAQLPGHall Effect Sensor, Bipolar, 2.3 mA, TO-226AA, 3 Pins, 2.5 V, 38 V | |
| TLE4964-3M HALL SENSE SHIELD2GO | |
| TO-92 Hall Sensor ROHS | |
| TO-92S Hall Sensor ROHS |