Manufacturer: Diodes Incorporated
Win Source Part Number: 1072388-MBR1040CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3
DIODE ARR SCHOTT 40V 10A TO220-3 Product overview: MBR1040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1040CT can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 40V 10A TO220-3
DIODE ARRAY SCHOTTKY 40V TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 1072388-MBR1040CT | MBR1040CT-ND | 286-MBR1040CT | MBR1040CT | 233-MBR1040CT |
| Product Name | Diodes, Rectifiers - Arrays - MBR1040CT | Diode Arrays | 40V 10A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SCHOTTKY 40V TO220AB |
| Diode Type | Schottky; Schottky | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | Obsolete | ||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | ||
| VR | 40 volts | 40 volts | |||
| IR | 0.1000 mA | 0.1000 mA |