Utmel Electronic Limited Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| - Current Transformers ROHS | |
| 1500V 2.5Ω 4.5mm 3.5mm 3.2mm -40℃~+85℃ 200uH 1CT:1CT SMD Pulse Transformers ROHS | |
| 1:1 0.02kHz~10kHz 2mA 120Ω 120Ω 4000V@AC Plugin Current Transformers ROHS | |
| 1:2 CORE & WIRE TRANSFORMER, 100 | |
| 2000:1 0.02kHz~10kHz 1A 100Ω 5000V@AC Lead Current Transformers ROHS | |
| 2000:1 0.02kHz~10kHz 1A 120Ω 5000V@AC Lead Current Transformers ROHS | |
| 20A Plugin Current Transformers ROHS | |
| 4000:1 0.02kHz~2kHz 100A 100Ω 5000V@AC Lead Current Transformers ROHS | |
| Audio & Signal Transformers 600 Ohm SpeakerMatch Collins Collectors | |
| Audio Transformer 1: 1 2000Vrms 4Term. PC Pin Thru-Hole | |
| Audio Transformer 1:1 2000Vrms 115Ohm Prim. DCR 115Ohm Sec. DCR 6Term. Gull Wing SMD | |
| Audio Transformers / Signal Transformers 10/100Base-TX SMD Non-PoE 1-Port | |
| Audio Transformers / Signal Transformers 10/100BaseT SMD NPoE 1-Port | |
| Audio Transformers / Signal Transformers 10Base-T Intrfce SMD 1-Port | |
| Audio Transformers / Signal Transformers AUDIO COUPLING MINI 50mW 600 OHM CT | |
| Audio Transformers / Signal Transformers Pri 50KohmCT 25mW Sec 1KohmHz | |
| Audio Transformers / Signal Transformers Pri10Kohm 75mW@300Hz Sec10K 2.5Kohm Split | |
| Audio Transformers / Signal Transformers Pri600ohm 80mA Sec600CT 300ohm Splt | |
| Audio Transformers / Signal Transformers SMD HDSL Xfmr 3000uH 2.3Ohms | |
| Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohm 2-Port | |
| Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port | |
| Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .8Ohms 2-Port | |
| Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port | |
| Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 8-Port | |
| DIP-20 RJ45 Transformer ROHS | |
| DXW21B Series 0805 75 / 75 O 1 dB SMT Wirewound Balun Transformer | |
| EPCOS - B82801B0205A100 - Current Sensing Transformer, 1:100, 5.5 ohm, 2 mH, 50 Vµs, 20 A, Surface Mount | |
| IC ULTRASOUND TX PULSER 80WQFN | |
| Lead Current Transformers ROHS | |
| MODULE XFRMR LAN 10/100 SMD | |
| MODULE XFRMR SGL ETHR LAN 16SOIC | |
| MODULE XFRMR SGL ETHR LAN24P SMD | |
| PF Series 85 dB 12 VDC 3 kHz Through Hole Piezo Pulse Fast Buzzer | |
| Plugin Current Transformers ROHS | |
| Plugin RJ45 Transformer ROHS | |
| Pulse Transformer 1:1:1 1500Vrms 0.85Ohm Prim. DCR 0.85Ohm Sec. DCR 6Term. SMD | |
| Pulse Transformer 2:1:1 1500Vrms 0.91Ohm Prim. DCR 0.46Ohm Sec. DCR 8Term. SMD | |
| PULSE TRANSFORMERS FOR BMS (BATT | |
| PULSE XFMR 1 CT:1CT TX/RX 350UH | |
| PULSE XFMR 11.5UH | |
| PULSE XFMR 1:1 785UH | |
| PULSE XFMR 1CT:1.414CT 1CT:1CT | |
| PULSE XFMR 1CT:1CT TX 1CT:1CT RX | |
| Regulating Pulse-Width Modulator 16-SO 0 to 70 | |
| RF Transformer 1:1.41 6Term. SMD | |
| RF Transformer 1:1.414CT 5Term. SMD | |
| RF Transformer 1:2 6Term. SMD | |
| RF Transformer 1:2CT 5Term. SMD | |
| SG2525A Series 35 V 20 mA PWM Regulating Pulse Width Modulator - DIP-16 | |
| SMD RJ45 Transformer ROHS | |
| SMD-24 RJ45 Transformer ROHS | |
| SMT CURRENT SENSE TRANSFORMERS K | |
| Telecom Transformer 1: 1 0.65Ohm Prim. DCR 0.65Ohm Sec. DCR 24Term. SMD | |
| Telecom Transformer 1:1 16Term. Gull Wing SMD | |
| Telecom Transformer 1:1 24Term. Gull Wing SMD | |
| Telecom Transformer 1:1 3.5Ohm Prim. DCR 24Term. Gull Wing SMD | |
| Telecom Transformer 1:1 30Term. Gull Wing SMD | |
| Telecom Transformer 1:1 40Term. Gull Wing SMD | |
| Telecom Transformer 1:1 48Term. Gull Wing SMD | |
| Telecom Transformer 1:1/1:2 32Term. Gull Wing SMD | |
| Telecom Transformer 1:2/1:2 40Term. Gull Wing SMD | |
| Telecom Transformer 1:2CT/1:1CT 1500Vrms Surface Mount | |
| Telecom Transformer 1:2CT/1:2CT 40Term. Gull Wing SMD | |
| Telecom Transformer 1CT: 1CT 24Term. Gull Wing SMD | |
| Telecom Transformer 1CT:1.41CT/1CT:1.41C T 0.7Ohm/0.7Ohm Prim. DCR 16Term. Gull Wing SMD | |
| Telecom Transformer 1CT:1CT 1500Vrms -1dB Surface Mount | |
| Telecom Transformer 1CT:1CT 1500Vrms 1dB Surface Mount | |
| Telecom Transformer 1CT:1CT/1CT:1.36CT 0.7Ohm/0.7Ohm Prim. DCR 16Term. Gull Wing SMD | |
| Telecom Transformer 1CT:2.42CT/1CT:2.42C T 0.7Ohm/0.7Ohm Prim. DCR 16Term. Gull Wing SMD | |
| Telecom Transformer 1CT:2.4CT/1CT:1CT 0.9Ohm Prim. DCR 12Term. Gull Wing SMD | |
| Telecom Transformer 1CT:2CT 3.2Ohm Prim. DCR 5.4Ohm Sec. DCR 18Term. PC Pin Thru-Hole | |
| Telecom Transformer 2(1: 1) 0.65Ohm Prim. DCR 0.65Ohm Sec. DCR 16 Terminal Gull Wing SMD | |
| Telecom Transformer, ROHS COMPLIANT | |
| Telecom Transformer | |
| TRANSFORMER 1260UH 4:3 SMD | |
| TRANSFORMER 880UH 2:1 SMD | |
| TRANSFORMER FLYBACK 54UH SMD | |
| TRANSFORMER FORWARD 100UH SMD | |
| TRANSFORMER MODULE GIGABIT 1PORT | |
| TRANSFORMER TELECOM DUAL T1/E2 | |
| Transformer: Ethernet; SMD; -2dB | |
| Transformer: Ethernet; SMD; 1.2dB | |
| TRANSFORMER | |
| Transformers Audio and amp; Signal Gigabit single | |
| VARIABLE TRANSFORMER - More Details | |
| XFRMR 12V 13.5W 77.4UH POE EP13 | |
| XFRMR 12V 7W 155UH POE EP10 SMD | |
| XFRMR 1CT:1CT/1CT:2.4CT 1/1MH | |
| XFRMR 1PORT 1:1 10/100 SMD | |
| XFRMR 3.3V 7W 253UH POE EP10 SMD | |
| XFRMR 4PORT 1:2 1.2MH SMD | |
| XFRMR BALUN RF 2400-2500MHZ 0404 | |
| XFRMR BALUN RF 470-710MHZ SMD | |
| XFRMR BALUN RF 5.15GHZ WLAN SMD | |
| XFRMR BALUN RF WCDMA SMD | |
| XFRMR CURR SENSE 0.08MH 1:20 SMD | |
| XFRMR CURR SENSE 2.0MH 1:100 SMD | |
| XFRMR CURR SNSE 10.4MH 1:125 SMD | |
| XFRMR FOR LINEAR TECH CHIPSET | |
| XFRMR LAMINATED 80VA CHAS MOUNT | |
| XFRMR LAMINATED THRU HOLE | |
| XFRMR LAN 1CT:1CT 200UH | |
| XFRMR MAGNETIC 1PORT 1:1 10/100 | |
| XFRMR MAGNT MOD 2PORT POE 10/100 | |
| XFRMR MODL 2PORT POE GIGABIT | |
| XFRMR MODUL GIGABT 1PORT POE 1:1 | |
| XFRMR MODUL GIGABT 2PORT POE 1:1 | |
| XFRMR MODULE 2PORT 1:1 10/100 | |
| XFRMR SEMI-TORO 12VA THRU HOLE | |
| XFRMR SEMI-TORO 24VA THRU HOLE | |
| XFRMR SEMI-TORO 6VA THRU HOLE | |
| XFRMR T1/E1/CEPT/ISDN-PRI 1:2.4 |