Utmel Electronic Limited Datasheets for Speakers
Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more
| Product Name | Notes |
|---|---|
| - Speakers ROHS | |
| 8Ω - Speakers ROHS | |
| Audio Amp Speaker 1-CH Mono 10.6W Class-D 10-Pin QFN EP T/R | |
| Audio Amp Speaker 1-CH Mono 2.75W Class-D 24-Pin HVQFN EP T/R | |
| Audio Amp Speaker 1-CH Mono 30W Class-D 20-Pin TSSOP EP T/R | |
| Audio Amp Speaker 1-CH Mono/2-CH Stereo 155W/75W Class-SB 27-Pin Flexiwatt(Vertical) Tube | |
| Audio Amp Speaker 1-CH Mono/2-CH Stereo 210W Class-D 24-Pin HSOP T/R | |
| Audio Amp Speaker 2-CH Stereo 15W Class-D 44-Pin SSOP T/R | |
| Audio Amp Speaker 2-CH Stereo 37W Class-AB Automotive 36-Pin PowerSO Slug Up T/R | |
| Audio Amp Speaker 4-CH Stereo 49W Class-AB Automotive 36-Pin PowerSO Slug Up T/R | |
| Audio Amp Speaker 4-CH Stereo 64W Class-AB 27-Pin Flexiwatt(Vertical) Tube | |
| Audio Amp Speaker 4-CH Stereo 64W Class-SB 27-Pin Flexiwatt(Vertical) Tube | |
| Audio Amp Speaker 4-CH Stereo 68W Class-SB 27-Pin Flexiwatt(Vertical) Tube | |
| Audio Amplifiers ANC Speaker Driver | |
| DYNAMIC SPEAKER | |
| IC AMP SNGL SPEAKERPHONE SOP28 | |
| Lead Speakers ROHS | |
| SMD Speakers ROHS | |
| SPEAKER 15 X 11MM ENCLOSED | |
| SPEAKER 8OHM 1W TOP PORT 84DB | |
| SPEAKER 8OHM 2W TOP PORT 92DB | |
| SPEAKER 8OHM 300MW TOP PORT 87DB | |
| SPEAKER 8OHM 6W TOP PORT 93DB | |
| SPEAKER, 18 X 13 MM, 2.5 MM DEEP |