ROHM Semiconductor USA, LLC Single Zener Diodes KDZVTR6.2B

Description
Zener Diode 6.2V 1W Surface Mount PMDU
Request a Quote Datasheet
Description
Zener Diode 6.2V 1W Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - KDZVTR6.2BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR6.2BTR-ND
Single Zener Diodes KDZVTR6.2BTR-ND
Zener Diode 6.2V 1W Surface Mount PMDU

Zener Diode 6.2V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR6.2BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR6.2BDKR-ND
Single Zener Diodes KDZVTR6.2BDKR-ND
Zener Diode 6.2V 1W Surface Mount PMDU

Zener Diode 6.2V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR6.2BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR6.2BCT-ND
Single Zener Diodes KDZVTR6.2BCT-ND
Zener Diode 6.2V 1W Surface Mount PMDU

Zener Diode 6.2V 1W Surface Mount PMDU

Buy Now Datasheet
Zener Diodes - 1333213P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1333213P
Zener Diodes 1333213P
Zener Diode 1W 6.2V SOD-123FL

Zener Diode 1W 6.2V SOD-123FL

Supplier's Site
Zener Diodes - 1333213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1333213
Zener Diodes 1333213
Zener Diode 1W 6.2V SOD-123FL

Zener Diode 1W 6.2V SOD-123FL

Supplier's Site
6.6V 1W Zener Diode - 287-KDZVTR6.2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.6V 1W Zener Diode
287-KDZVTR6.2B
6.6V 1W Zener Diode 287-KDZVTR6.2B
DIODE ZENER 6.6V 1W PMDU Product overview: KDZVTR6.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR6.2B can be used for catalog matching and distributor lookup.

DIODE ZENER 6.6V 1W PMDU Product overview: KDZVTR6.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR6.2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1067236-KDZVTR6.2B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1067236-KDZVTR6.2B
Discrete Semiconductor Products - Diodes - Zener - Single 1067236-KDZVTR6.2B
Win Source Part Number: 1067236-KDZVTR6.2B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 1 W Current - Reverse Leakage @ Vr: 20 µA @ 3 V Voltage - Zener (Nom) (Vz): 6.2 V Package / Case: SOD-123F Supplier Device Package: PMDU Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): MMSZ4691-E3-08; DDZ6V2B-7; MMSZ5234B-7-F; DDZ9691-7; MMSZ5234C-HE3-08; BZT52C6V2-G3-08; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050 Mfr: Rohm Semiconductor Other Names: KDZVTR6.2BTR,KDZVTR6 .2BDKR,KDZVTR6.2BCT Base Product Number: KDZVTR6.2

Win Source Part Number: 1067236-KDZVTR6.2B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 20 µA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Package / Case: SOD-123F
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): MMSZ4691-E3-08; DDZ6V2B-7; MMSZ5234B-7-F; DDZ9691-7; MMSZ5234C-HE3-08; BZT52C6V2-G3-08;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: KDZVTR6.2BTR,KDZVTR6.2BDKR,KDZVTR6.2BCT
Base Product Number: KDZVTR6.2

Buy Now Datasheet
DIODE ZENER 6.2V 1W PMDU - 687-KDZVTR6.2B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.2V 1W PMDU
687-KDZVTR6.2B
DIODE ZENER 6.2V 1W PMDU 687-KDZVTR6.2B
DIODE ZENER 6.2V 1W PMDU

DIODE ZENER 6.2V 1W PMDU

Supplier's Site
Single Zener Diodes - KDZVTR6.2B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
KDZVTR6.2B
Single Zener Diodes KDZVTR6.2B
DIODE ZENER 6.2V 1W PMDU

DIODE ZENER 6.2V 1W PMDU

Supplier's Site Datasheet
Zener Diode, 1W, 6.2V, Sod-123; Zener Voltage Vz Typ Rohm - 81Y6376 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 6.2V, Sod-123; Zener Voltage Vz Typ Rohm
81Y6376
Zener Diode, 1W, 6.2V, Sod-123; Zener Voltage Vz Typ Rohm 81Y6376
ZENER DIODE, 1W, 6.2V, SOD-123; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 1W, 6.2V, SOD-123; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
KDZVTR6.2B
Zener Diodes KDZVTR6.2B
Zener Diodes 6.509V 6% 1W 2-Pin PMDU

Zener Diodes 6.509V 6% 1W 2-Pin PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZVTR6.2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTR6.2B
Discrete Semiconductor Products - Diodes - Zener KDZVTR6.2B
DIODE ZENER 6.6V 1W PMDU

DIODE ZENER 6.6V 1W PMDU

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number KDZVTR6.2BTR-ND 1333213P 1333213 287-KDZVTR6.2B 1067236-KDZVTR6.2B 687-KDZVTR6.2B KDZVTR6.2B 81Y6376 KDZVTR6.2B KDZVTR6.2B
Product Name Single Zener Diodes Zener Diodes Zener Diodes 6.6V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single DIODE ZENER 6.2V 1W PMDU Single Zener Diodes Zener Diode, 1W, 6.2V, Sod-123; Zener Voltage Vz Typ Rohm Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Package SOD-123; SOD-123FL SOD-123; Sod-123fl Tape & Reel (TR) SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123 SOD-123; SOD-123-2 PMDU
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2
Unlock Full Specs
to access all available technical data