The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
22.5V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22.5V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22.5V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 13.6V, BIDIR, DO-214AC; Product Range:P4SMA Series; TVS Polarity:Bidirection
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 13.6VWM 22.5VC SMD
TVS DIODE 13.6VWM 22.5VC DO214AC
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA16CA | P4SMA16CATR-ND | 553358 | 26AH0026 | 51AK5679 | 461-P4SMA16CA | P4SMA16CA |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 13.6V, Bidir, Do-214Ac; Product Range Littelfuse | Transient Suppressor Diode,single,bidirectional,13.6V V(Rwm),do-214Ac / Sma Rohs Compliant Littelfuse | TVS DIODE 13.6VWM 22.5VC SMD | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| VC | 22.5 volts | 22.5 volts | 22.5 volts | 22.5 volts | 22.5 volts | ||
| VBR | 15.2 to 16.8 volts | 15.2 volts | 15.2 volts | 15.2 volts | |||
| Configuration | Single | ||||||
| Package | SMA; DO-214AC, SMA | DO-201; DO-201 | DO-214AC | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA |