Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1215964-MBR10H100CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: 0
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: MBR10H100CT
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 730mV at 5A
Current - Reverse Leakage at Vr: 3.5μA at 100V
5A, 100V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, CASE 221A-09, 3 PIN Product overview: MBR10H100CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100V, 221A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, 221A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10H100CT can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 100V 5A TO220
DIODE ARRAY SCHOTTKY 100V TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | MBR10H100CT-ND | 1215964-MBR10H100CT | 286-MBR10H100CT | MBR10H100CT | 598-MBR10H100CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR10H100CT | 5A 100V 221A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SCHOTTKY 100V TO220 |
| Arrangement | Common Catode | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220 | TO-220; TO-220-3 | |
| Diode Type | Schottky; Schottky | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete | Removed | Obsolete |