Utmel Electronic Limited Datasheets for Electrodes and Electrode Materials
Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit, and are the materials in a system through which an electrical current is transferred.
Electrodes and Electrode Materials: Learn more
| Product Name | Notes |
|---|---|
| 1.5MM SFC,CONTACT | |
| 1406368 Phoenix Contact Content: 1 pc(s) | |
| 24 CONTACTS, RECEPT,CHAMP, PANEL | |
| 3.50mm Pitch Header, Vertical, 3 Circuits, Brass (CuZn) Contact | |
| 36 CONTACTS, CHAMP RECEPTACLE | |
| 369 3 WAY REC, NO CONTACTS, SKT | |
| 80 CONTACT, 1.27MM PITCH,BOARD-T | |
| A Series Black 4 Contacts Right Angle PCB USB 2.0 Receptacle | |
| AMP MCP 1.5K, CONTACT, SWS | |
| AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact | |
| AMPHENOL ICC - 7111S2015X02LF - Memory Socket, FCI S20 Series, SIM Socket, 6 Contacts, Copper Alloy, Gold Plated Contacts | |
| APEM A02505 CONTACT BLOCK, 1NO/1NC | |
| B24 series Contact Insert,24P+E, Rated At 16A, 500 V | |
| BATT CONTACT CLIP AA SOLDER LUG | |
| BATT CONTACT SPRING MULTI 2 CELL | |
| BATTERY CONTACT NEGATIVE PC T/H | |
| BATTERY CONTACT SOLID A PC PIN | |
| BATTERY CONTACT SPRING AA 2 CELL | |
| BATTERY CONTACT SPRING AA PC PIN | |
| BATTERY CONTACT SPRING AA | |
| BATTERY CONTACT SPRING MULTI SMD | |
| BATTERY CONTACT SPRING MULTIPLE | |
| BATTERY CONTACT SPRING SMD TAB | |
| Battery Contacts 10MM SM COIN CELL CLIP | |
| Battery Contacts 5P 5 WAY W/ BRACKET 1.2/1.5 CONT HEIGHT | |
| Cable clamp HSR 3212031 Phoenix Contact | |
| Circular MIL Spec Contacts MIL-DTL-38999 III QUADRAX SKT CONTACT | |
| Circular MIL Spec Contacts SZ 20 CONTACT | |
| Circular MIL Spec Contacts | |
| CONTACT 38999 III 8 QUADRAX PCB | |
| CONTACT BATTERYY AAA/N SMD | |
| CONTACT BLADE SCKT PWR 8-10AWG | |
| CONTACT BLOCK SPST-NO 10A 250V | |
| Contact Blocks N.O./N.C. SPDT Screw 10A 480VAC | |
| Contact Cleaner;Electrosolve ;plastic safe;zero residue;5 oz aerosol | |
| CONTACT DFK TIN 0.5 1.0 QMM | |
| CONTACT FLAT FLEX PIN TIN | |
| CONTACT FLAT FLEX SOCKET GOLD | |
| CONTACT GOLD PIN 24-26AWG | |
| CONTACT H.D. CRIMP SOCKET 18AWG | |
| CONTACT LH 22-18 012TPBR | |
| CONTACT NON-GEND SGNL 18-30AWG | |
| CONTACT PIN .062 WIREWRAP TIN | |
| CONTACT PIN 14-20AWG 2.0MM CRIMP | |
| CONTACT PIN 16-20AWG SZ16 CRIMP | |
| CONTACT PIN 18-22AWG CRIMP GOLD | |
| CONTACT PIN 20-24AWG CRIMP GOLD | |
| CONTACT PIN 24-26AWG CRIMP GOLD | |
| CONTACT PIN 24-28AWG CRIMP GOLD | |
| CONTACT PIN 24AWG CRIMP | |
| CONTACT PIN CRIMP 12-14AWG GOLD | |
| CONTACT PIN CRIMP 12-14AWG SILVR | |
| Contact PIN Crimp ST Cable Mount Loose Piece | |
| Contact PIN Crimp ST Cable Mount Mini-Fit® Plus Bag | |
| Contact PIN Crimp ST Cable Mount Mini-Fit® Reel | |
| Contact PIN Crimp ST Cable Mount MLX™ Reel | |
| Contact PIN Crimp ST Cable Mount MX150™ Reel | |
| Contact PIN Crimp ST Cable Mount Reel | |
| Contact PIN Crimp ST Cable Mount Sabre™ Reel | |
| Contact PIN Crimp ST Cable Mount Strip | |
| Contact PIN Crimp ST Cable Mount | |
| CONTACT PIN POWER 4AWG SILVER | |
| CONTACT PIN POWER GOLD | |
| CONTACT PIN POWER SILVER | |
| CONTACT PIN SOLDER GOLD SIZE 22D | |
| Contact PIN Solder ST Thru-Hole Reel | |
| Contact RCP Crimp ST Cable Mount Paper T/R | |
| CONTACT SKT 14-18AWG CRIMP GOLD | |
| CONTACT SKT 20-24AWG CRIMP GOLD | |
| CONTACT SKT CRIMP 20-24AWG SZ 20 | |
| Contact SKT Crimp ST Cable Mount 18-20AWG T/R Automotive | |
| Contact SKT Crimp ST Cable Mount KK® Reel | |
| Contact SKT Crimp ST Cable Mount Loose Piece | |
| Contact SKT Crimp ST Cable Mount Milli-Grid™ Bag | |
| Contact SKT Crimp ST Cable Mount Mini-Fit® Bag | |
| Contact SKT Crimp ST Cable Mount Mizu-P25™ Waterproof Automotive Bag | |
| Contact SKT Crimp ST Cable Mount MX150L™ Reel | |
| Contact SKT Crimp ST Cable Mount Reel | |
| Contact SKT Crimp ST Cable Mount Strip | |
| Contact SKT Crimp ST Cable Mount T/R | |
| Contact SKT Crimp ST Cable Mount | |
| Contact SKT Solder Cup ST Cable Mount Loose Piece | |
| CONTACT SOCKET 14-20AWG CRIMP | |
| CONTACT SOCKET 16-18AWG CRIMP | |
| CONTACT SOCKET 20-24AWG | |
| CONTACT SOCKET 8-10AWG SZ8 CRIMP | |
| CONTACT SOCKET SZ 12 CRIMP GOLD | |
| CONTACT SPRING LOADED GOLD | |
| CONTACT SPRING LOADED T/H GOLD | |
| CONTACT TAB 22-18AWG STD WIRE | |
| CONTACT, SOCKET, 20-16AWG, CRIMP | |
| Contact; female; 16; gold-plated; 0.32÷0.52mm2; 22AWG÷20AWG; bulk | |
| Contact; female; tinned; 30AWG÷22AWG; DUBOX; cut from reel; 2.54mm | |
| Contact; PowerPole; PCB; RtAngle; 25A; 600V; forPP15/45Series; LowDetent; 0.4InCntLength | |
| Contactless Reader IC 32-Pin HVQFN EP T/R | |
| CRYDOM DP4R60D20B CONTACTORS, W/BRK 48V 20A 15VDC CTL | |
| DEUTSCH M39029/4-111CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP | |
| DISCRETE SPRING-LOADED CONTACTS | |
| DRY REED RELAY, SPST, MOMENTARY, 0.012A (COIL), 12VDC (COIL), 144mW (COIL), 0.5A (CONTACT), 200VDC (CONTACT), THROUGH HOLE-STRAIGHT MOUNT, ROHS COMPLIANT | |
| FAH FAST RECEPTACLE CONTACT 2,8 | |
| FLH SERIES, MINI SEALED 2.5MM PI | |
| Headers & Wire Housings IDC CONTACTS 18 AWG Tin plated | |
| Headers & Wire Housings MOD-4 REC.CONTACT | |
| Headers & Wire Housings Socket Contact | |
| HIROSE(HRS) DF62-2428SCF Contact, DF62 Series, Socket, 28 AWG, 24 AWG, Crimp, Phosphor Bronze | |
| HIROSE(HRS) DF62-EP2428PCF Contact, DF62 Series, Pin, 28 AWG, 24 AWG, Crimp, Phosphor Bronze | |
| ITT CANNON 192990-1240 Contact, Trident Series, Pin, 16 AWG, 14 AWG, Crimp, Brass | |
| KEYSTONE - 5002 - PCB Test Point, Miniature, White, Through Hole Mount, 1 mm, Phosphor Bronze, Tin Plated Contacts | |
| Light contact switch 3.0x3.5x3.0 four feet small turtle side press 260gf with column | |
| Light contact switch 3x6x4.8 side insert side two feet black white button 260gf | |
| Light contact switch 3x6x5.0 insert two feet black 260gf | |
| Light contact switch 3x6x5.0 insert two feet white 260gf | |
| Light contact switch 3x6x5.0 vertical sticker black button 260gf | |
| Light contact switch 4.5x4.5x 5.0 SMD 260gf copper cover | |
| Light contact switch 4.5x4.5x4.5 SMD 250gf | |
| Light contact switch 4.5x4.5x6.0 SMD 160gf copper cover | |
| Light contact switch 4.5x4.5x6.5 patch 160gf copper cover | |
| Light contact switch 4.5x4.5x7.0 patch 160gf copper cover | |
| Light contact switch 4.5x4.5x8.5 patch 160gf copper cover | |
| Light contact switch 4x4x0.75 SMD black bottom 160gf | |
| Light contact switch 4x4x0.75 SMD black bottom 260gf | |
| Light contact switch 4x4x1.5 patch foot 260gf plastic head | |
| Light contact switch IP65 6.2x6.2x5.0H-silicon e covered foot blue 260gf | |
| Light contact switch,6x6x10 side three feet side plug,260gf | |
| Light contact switch,6x6x11 SMD copper cover,260gf,foot pitch 9.3 | |
| Light contact switch,6x6x13 SMD copper cover,260gf,foot pitch 9.3 | |
| Light contact switch,6x6x5 patch 160gf | |
| Light contact switch,6x6x5 patch 260gf | |
| Light contact switch,6x6x5.0 SMD copper cover,260gf,foot pitch 9.3 | |
| Light contact switch,6x6x7.5 SMD copper cover,260gf,foot pitch 9.3 | |
| Light contact switch,6x6x8.0 SMD copper cover,260gf,foot pitch 9.3 | |
| Light contact switch,6x6x9.5 SMD copper cover,160gf,foot pitch 9.3 | |
| MATE-N-LOK 26-22 AWG Wire to Cable Crimp Pin Contact | |
| Micro-Fit 3.0 Crimp Terminal Pin w/Tin (Sn) Plated Tin/Brass Alloy Contact 20 | |
| MODULAR CONTACT 3-UP FEMALE | |
| MOLEX 02-06-1132 Contact, Standard .062" Series, Socket, 30 AWG, 24 AWG, Crimp, Brass | |
| MOLEX 16-02-0107Contact, C-Grid, SL Series, Pin, 24 AWG, 22 AWG, Crimp, Phosphor Bronze | |
| Phoenix Contact QPD Series, H Distributor, 5 Way | |
| Pin header 90° [Phoenix Contact] GMSTBA 2, 5/ 2-G-7, 62 Pin header 90° 4017918032258 | |
| Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A/Contact Switch/Fuse RA 1 Port | |
| Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A/Contact Fuse ST 1 Port | |
| Power to the Board CONTACT 175A/180A 1 AWG | |
| Power/Signal Relay, 1 Form A, SPST, Momentary, 0.008A (Coil), 24VDC (Coil), 200mW (Coil), 5A (Contact), 30VDC (Contact), DC Input, Random, AC/DC Output, Through Hole-Straight Mount, ROHS COMPLIANT | |
| POWER/SIGNAL RELAY, 3PDT, MOMENTARY, 0.071A (COIL), 24VDC (COIL), 1700mW (COIL), 16A (CONTACT), PANEL MOUNT, ROHS COMPLIANT | |
| POWER/SIGNAL RELAY, DPDT, MOMENTARY, 0.017A (COIL), 26.5VDC (COIL), 450mW (COIL), 1A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT | |
| POWER/SIGNAL RELAY, DPDT, MOMENTARY, 0.03A (COIL), 6VDC (COIL), 180mW (COIL), 1A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT | |
| POWER/SIGNAL RELAY, SPDT, MOMENTARY, 0.106A (COIL), 5VDC (COIL), 540mW (COIL), 10A (CONTACT), 30VDC (CONTACT), THROUGH HOLE-STRAIGHT MOUNT | |
| Receptacle; Pin; 0.071 in. (Min.); # 18Contact; 30 uin.; Tin/Lead O | |
| RELAY CONTACTOR DPST 26A 240V | |
| RELAY SSR CONTACTOR DC 120A 32V | |
| RELAY SSR CONTACTOR DC 120A | |
| Relay,Power PCB,Solar,12 VDC,26 A,1 Pole,1 NO Contact,PCFN-112H2MG | |
| RF RELAY, DPDT, LATCHED, 0.031A (COIL), 4.5VDC (COIL), 140mW (COIL), 5A (CONTACT), 220VDC (CONTACT), 900MHz, 60W (RF INPUT), SURFACE MOUNT-STRAIGHT, ROHS COMPLIANT | |
| Safety Relay, DPST, Momentary, 0.1A (Coil), 5VDC (Coil), 500mW (Coil), 6A (Contact), 30VDC (Contact), DC Input, AC/DC Output, Through Hole-Straight Mount | |
| SAMTEC CC03M-2830-01-G CONTACT, SOCKET, 30-28AWG, CRIMP | |
| SKT CONTACT,SZ 16 | |
| SL™ Crimp Terminal, Series 70021, Male, with 0.76µm Selective Gold (Au) Plated Contact, 22-24 AWG, Bag | |
| SOCKET CONTACT GOLD PLATED | |
| SPRING CONTACT GOLD | |
| Standard Circular Contacts PIN CONTACT NIC AT KIT | |
| Switch Push Button 3PDT Round Button Momentary Contact Wire Lug Panel Mount | |
| Switch Push Button DPDT Plunger 0.5A 125VAC 125VDC 50VA Alternate Contact Solder Lug/PC Pins | |
| SWITCH, HEX; Series: PT65; Switch Function Type: Hexadecimal; Voltage, Contact DC Max: 24V; Max Contact Current DC:... | |
| SWITCH, ROTARY TAP, SP11T, 30A, 300V - No. of Poles:11; No. of Switch Positions:11; Angle of Throw:15°; Contact Current AC Max:30A; Contact Current DC Max:30A; |