Panasonic 30V 0.15W Zener Diode MAZ8300GML

Description
Zener Diode, 30V V(Z), 2.49%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8300GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8300GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 30V V(Z), 2.49%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8300GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8300GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 0.15W Zener Diode - 287-MAZ8300GML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 0.15W Zener Diode
287-MAZ8300GML
30V 0.15W Zener Diode 287-MAZ8300GML
Zener Diode, 30V V(Z), 2.49%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8300GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8300GML can be used for catalog matching and distributor lookup.

Zener Diode, 30V V(Z), 2.49%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8300GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8300GML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ8300GML - 074221-MAZ8300GML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ8300GML
074221-MAZ8300GML
Diodes - Zener - Single - MAZ8300GML 074221-MAZ8300GML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 074221-MAZ8300GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 160 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 074221-MAZ8300GML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 160 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3
Maximum Power Dissipation: 150mW

Buy Now Datasheet
DIODE ZENER 30V 150MW SMINI2 - 590-MAZ8300GML - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 30V 150MW SMINI2
590-MAZ8300GML
DIODE ZENER 30V 150MW SMINI2 590-MAZ8300GML
DIODE ZENER 30V 150MW SMINI2

DIODE ZENER 30V 150MW SMINI2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MAZ8300GML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ8300GML
Discrete Semiconductor Products - Diodes - Zener MAZ8300GML
DIODE ZENER 30V 150MW SMINI2

DIODE ZENER 30V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ8300GML 074221-MAZ8300GML 590-MAZ8300GML MAZ8300GML
Product Name 30V 0.15W Zener Diode Diodes - Zener - Single - MAZ8300GML DIODE ZENER 30V 150MW SMINI2 Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SMini2-F3 SOD-323; SC-90, SOD-323F SMini2-F3
RoHS Compliant RoHS RoHS
VZ 30 volts 30 volts 30 volts 30 volts
ZZT 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4733A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 7513708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4479 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details