Manufacturer: Vishay
Win Source Part Number: 059692-MURS360S-E3/5
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.45V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
DIODE 1.5 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: MURS360S-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360S-E3/52T can be used for catalog matching and distributor lookup.
Rectifiers 3.0 Amp 600V 50ns 35 Amp IFSM
DIODE GEN PURP 600V 1.5A DO214AA
DIODE GEN PURP 600V 1.5A DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 059692-MURS360S-E3/52T | MURS360S-E3/52TGITR-ND | 280-MURS360S-E3/52T | 884-MURS360S-E3/52T | MURS360S-E3/52T | MURS360S-E3/52T |
| Product Name | Diodes, Rectifiers - Single - MURS360S-E3/52T | Single Diodes | 1.5 A 600 V Diode and Rectifier | Rectifiers 3.0 Amp 600V 50ns 35 Amp IFSM | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | Standard | ||||
| VF | 1.45 volts | 1.45 volts | 1.45 volts | 1.45 volts | ||
| VR | 600 volts | 600 volts | 600 volts | |||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | |||
| trr | 75 ns | 75 ns |