TVS DIODE, 600W, 400V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS Diodes - Transient Voltage Suppressors 600 Watt TVS
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K9503 | 598-P6KE400CA |
| Product Name | Tvs Diode, 600W, 400V, Do-15; Product Range Onsemi | TVS Diodes - Transient Voltage Suppressors 600 Watt TVS |
| Direction | Bidirectional | |
| Package | DO-15; DO-15 | DO-15; DO-15 |
| Pin Count | 2 | 2 |
| VBR | 380 volts | 380 volts |