Manufacturer: ON Semiconductor
Win Source Part Number: 059679-MURB1620CTRT4
Series: SWITCHMODE
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: MURB1620C
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): NRVUB1620CTRT4G; CUDD16-02A TR13; CUDD16-02A;
Introduction Date: January 10, 2003
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Anode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Anode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Anode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
16A 200V Ultra-Fast Rectifier, Common Anode, D2PAK Product overview: MURB1620CTRT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURB1620CTRT4G can be used for catalog matching and distributor lookup.
Rectifiers 200V 16A Ultrafast Common Anode
DIODE ARRAY GP 200V 8A D2PAK
DIODE ARRAY GP 200V 8A D2PAK
ULTRA FAST DIODE, 8A, 200V, D2-PAK, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Diode Configuration:Dual Common Anode; Forward Voltage Max:1.2V; Reverse Recovery Time:85ns; Forward Surge Current:100ARoHS Compliant: Yes
RECTIFIER, 16A, 200V, TO-263; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Anode; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes
DIODE ARRAY GP 200V 8A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Diodes | Rectifiers | Diode Arrays |
| Product Number | 059679-MURB1620CTRT4G | MURB1620CTRT4GOSDKR-ND | 286-MURB1620CTRT4G | MURB1620CTRT4G | 598-MURB1620CTRT4G | MURB1620CTRT4G | 42K1584 | 81Y6860 | MURB1620CTRT4G |
| Product Name | Diodes, Rectifiers - Single - MURB1620CTRT4G | Diode Arrays | 16A 200V Diode and Rectifier | Rectifiers | DIODE ARRAY GP 200V 8A D2PAK | Discrete Semiconductor Products - Diodes - Rectifiers | Ultra Fast Diode, 8A, 200V, D2-Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Rectifier, 16A, 200V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi | Diode Arrays |
| Diode Type | Standard | Standard | |||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | |||
| VR | 200 volts | 200 volts | 200 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | ||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |