Utmel Electronic Limited Datasheets for Fuse Holders

Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder.
Fuse Holders: Learn more

Product Name Notes
500 V 30 A Horizontal Standard Auto Blade Fuse Holder
560 Series 250 V 6.3 A 5.08 mm Pitch Radial Fuse Holder
Fuse Holder 1POLE, 10x38,1000VDC PV Holder, non-in
FUSE HOLDER BLADE 32V 15A PCB
FUSE HOLDER COVER
FUSE HOLDER RADIAL 250V 5A PCB
FUSEHOLDER KNOB 2AG FINGERGRIP
FUSEHOLDER KNOB 3AG FINGERGRIP
FUSEHOLDER KNOB 5X20 SCREWDRVR
Horizontal 14.7 x 8.7 mm 30 A 500 VAC Fuse Holder
LHR Series In-Line Fuse Holder
LITTELFUSE - 65800001009 - FUSE HOLDER, 5 X 20MM, SURFACE MOUNT
LITTELFUSE 03420014HXL FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT
OGD Series 5 x 20 / 6.3 x 32 mm Surface Mount Fuseholder Cover
OGN 5 x 20 mm 10 A 250 VAC Open Design Thermoplastic Fuseholder
OGN 5 x 20 mm 10 A Open Design Surface Mount Fuseholder