onsemi Diodes - Zener - Single - MMSZ4682T1G MMSZ4682T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078420-MMSZ4682T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Family Name: MMSZ4682 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT52B2V7-G-N0 RBG; BZT52B2V7-G RBG; BZT52B2V7-G RHG; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078420-MMSZ4682T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Family Name: MMSZ4682 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT52B2V7-G-N0 RBG; BZT52B2V7-G RBG; BZT52B2V7-G RHG; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ4682T1G - 1078420-MMSZ4682T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4682T1G
1078420-MMSZ4682T1G
Diodes - Zener - Single - MMSZ4682T1G 1078420-MMSZ4682T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078420-MMSZ4682T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Family Name: MMSZ4682 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT52B2V7-G-N0 RBG; BZT52B2V7-G RBG; BZT52B2V7-G RHG; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1078420-MMSZ4682T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Family Name: MMSZ4682
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT52B2V7-G-N0 RBG; BZT52B2V7-G RBG; BZT52B2V7-G RHG;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - MMSZ4682T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4682T1GOSDKR-ND
Single Zener Diodes MMSZ4682T1GOSDKR-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4682T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4682T1GOSTR-ND
Single Zener Diodes MMSZ4682T1GOSTR-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4682T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4682T1GOSCT-ND
Single Zener Diodes MMSZ4682T1GOSCT-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 7916185P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916185P
Zener Diodes 7916185P
Zener Diode 2.7V 5% 500mW SOD123

Zener Diode 2.7V 5% 500mW SOD123

Supplier's Site
Zener Diodes - 7916185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916185
Zener Diodes 7916185
Zener Diode 2.7V 5% 500mW SOD123

Zener Diode 2.7V 5% 500mW SOD123

Supplier's Site
Zener Diodes - 1629445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1629445
Zener Diodes 1629445
Zener Diode 2.7V 5% 500mW SOD123

Zener Diode 2.7V 5% 500mW SOD123

Supplier's Site
Singapore, Singapore
Automotive 2.7V 500mW Zener Diode
287-MMSZ4682T1G
Automotive 2.7V 500mW Zener Diode 287-MMSZ4682T1G
Zener Diode Single 2.7V 5% 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ4682T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 2.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 2.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4682T1G can be used for catalog matching and distributor lookup.

Zener Diode Single 2.7V 5% 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ4682T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 2.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 2.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4682T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMSZ4682T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 2.7 V

Low Current Zener Diode Voltage Regulator 2.7 V

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4682T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4682T1G
Single Zener Diodes MMSZ4682T1G
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ4682T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ4682T1G
Diodes >> Zener Diodes MMSZ4682T1G
±5% Single 2.565V~2.835V 500mW 2.7V SOD-123 Zener Diodes ROHS

±5% Single 2.565V~2.835V 500mW 2.7V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4682T1G
Zener Diodes MMSZ4682T1G
Zener Diodes 2.7V 500mW

Zener Diodes 2.7V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4682T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4682T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4682T1G
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Supplier's Site
DIODE ZENER 2.7V 500MW SOD123 - 598-MMSZ4682T1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 2.7V 500MW SOD123
598-MMSZ4682T1G
DIODE ZENER 2.7V 500MW SOD123 598-MMSZ4682T1G
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 2.7V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 45J1577 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 2.7V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
45J1577
Zener Diode, 500Mw, 2.7V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 45J1577
ZENER DIODE, 500mW, 2.7V, SOD-123, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 500mW, 2.7V, SOD-123, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, Voltage Regulator, 2.7 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi - 72Y1980 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, Voltage Regulator, 2.7 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi
72Y1980
Zener Single Diode, Voltage Regulator, 2.7 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi 72Y1980
Zener Single Diode, Voltage Regulator, 2.7 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, Voltage Regulator, 2.7 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1078420-MMSZ4682T1G MMSZ4682T1GOSDKR-ND 7916185P 7916185 287-MMSZ4682T1G MMSZ4682T1G MMSZ4682T1G MMSZ4682T1G MMSZ4682T1G MMSZ4682T1G 598-MMSZ4682T1G 45J1577 72Y1980
Product Name Diodes - Zener - Single - MMSZ4682T1G Single Zener Diodes Zener Diodes Zener Diodes Automotive 2.7V 500mW Zener Diode Single Zener Diodes Diodes >> Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 2.7V 500MW SOD123 Zener Diode, 500Mw, 2.7V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Zener Single Diode, Voltage Regulator, 2.7 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi
Life Cycle Stage Active Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
PD 500 milliwatts 0.5000 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data