Utmel Electronic Limited Datasheets for Temperature Sensor Chips

Temperature sensor chips are semiconductor dies or packages that have built-in temperature sensors.
Temperature Sensor Chips: Learn more

Product Name Notes
±0.1°C accurate digital temperature sensor with integrated NV memory 6-WSON 0 to 85
±1.2°C 2.3V to 5.5V analog output temperature sensor with -13.6 mV/°C gain 3-SOT-23 -40 to 150
- Temperature Sensors ROHS
-55℃~125℃ 5V~12V - Temperature Sensors ROHS
0805 Temperature Sensors ROHS
Analog Temperature Sensor, ANALOG TEMP SENSOR-CURRENT, 0.001-10V, 6Cel, ROUND, THROUGH HOLE MOUNT, PLASTIC, TO-92, 3 PIN
MICROCHIP - TC74A5-3.3VCTTR - Temperature Sensor IC, Digital, ± 2°C, SOT-23, 5 Pins
MICROCHIP - TC77-3.3MCTTR - Temperature Sensor IC, Digital, ± 1°C, -55 °C, +125 °C, SOT-23, 5 Pins
MSOP-8 Temperature Sensors ROHS
PLATINUM RTD TEMPERATURE SENSOR - More Details
STMICROELECTRONICS LM135Z Temperature Sensor IC, Linear,1C, TO-92, 3 Pins
STMICROELECTRONICS STLM75M2E Temperature Sensor IC, Digital,0.5C, -55 C, +125 C, SOIC, 8 Pins
Temperature Sensor Digital Open-Drain 2-Wire I2C Serial 6-Pin TSOP T/R
Temperature Sensor IC, Digital,0.5C, -40 C, +125 C, SOIC, 8 Pins
TEXAS INSTRUMENTS AMC80AIPW Temperature Sensor IC, Digital,3C, -40 C, +125 C, TSSOP, 24 Pins
TEXAS INSTRUMENTS TMP123AIDBVTG4 Temperature Sensor IC, Digital,0.5C, -55 C, +125 C, SOT-23, 6 Pins
TEXAS INSTRUMENTS TMP411AD Temperature Sensor IC, Digital,1C, -40 C, +125 C, SOIC, 8 Pins
TEXAS INSTRUMENTS TMP432ADGST Temperature Sensor IC, Digital,1C, -40 C, +125 C, MSOP, 10 Pins