Micro Commercial Components Corp. Single Diodes MBR1045ULPS-TP

Description
Diode Schottky 45V 10A Surface Mount TO-277-3
Request a Quote Datasheet
Description
Diode Schottky 45V 10A Surface Mount TO-277-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR1045ULPS-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277-3

Diode Schottky 45V 10A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - MBR1045ULPS-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277-3

Diode Schottky 45V 10A Surface Mount TO-277-3

Buy Now Datasheet
Schottky 45V 10A Diode and Rectifier - 280-MBR1045ULPS-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 10A Diode and Rectifier
280-MBR1045ULPS-TP
Schottky 45V 10A Diode and Rectifier 280-MBR1045ULPS-TP
DIODE SCHOTTKY 45V 10A TO277-3 Product overview: MBR1045ULPS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1045ULPS-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 10A TO277-3 Product overview: MBR1045ULPS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1045ULPS-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR1045ULPS-TP - 1072390-MBR1045ULPS-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR1045ULPS-TP
1072390-MBR1045ULPS-TP
Diodes, Rectifiers - Single - MBR1045ULPS-TP 1072390-MBR1045ULPS-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1072390-MBR1045ULPS- TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 470mV @ 10A Current - Reverse Leakage @ Vr: 250μA @ 45V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1072390-MBR1045ULPS-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 10A
Current - Reverse Leakage @ Vr: 250μA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR1045ULPS-TP
Schottky Diodes & Rectifiers MBR1045ULPS-TP
Schottky Diodes & Rectifiers 10A 45V Low Fwd VTG Drop Schttky Rctifer

Schottky Diodes & Rectifiers 10A 45V Low Fwd VTG Drop Schttky Rctifer

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1045ULPS-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1045ULPS-TP
Discrete Semiconductor Products - Diodes - Rectifiers MBR1045ULPS-TP
DIODE SCHOTTKY 45V 10A TO277-3

DIODE SCHOTTKY 45V 10A TO277-3

Supplier's Site
Single Diodes - MBR1045ULPS-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR1045ULPS-TP
Single Diodes MBR1045ULPS-TP
DIODE SCHOTTKY 45V 10A TO277-3

DIODE SCHOTTKY 45V 10A TO277-3

Supplier's Site Datasheet
DIODE SCHOTTKY 45V 10A TO277B - 543-MBR1045ULPS-TP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 45V 10A TO277B
543-MBR1045ULPS-TP
DIODE SCHOTTKY 45V 10A TO277B 543-MBR1045ULPS-TP
DIODE SCHOTTKY 45V 10A TO277B

DIODE SCHOTTKY 45V 10A TO277B

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number MBR1045ULPS-TPMSTR-ND 280-MBR1045ULPS-TP 1072390-MBR1045ULPS-TP MBR1045ULPS-TP MBR1045ULPS-TP MBR1045ULPS-TP 543-MBR1045ULPS-TP
Product Name Single Diodes Schottky 45V 10A Diode and Rectifier Diodes, Rectifiers - Single - MBR1045ULPS-TP Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE SCHOTTKY 45V 10A TO277B
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data