Manufacturer: ON Semiconductor
Win Source Part Number: 1078348-MMBZ5248ELT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Family Name: MMBZ5248EL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): SZMMBZ5248BLT3; MMBZ5248BLT3; SZMMBZ5248BLT1; SZMMBZ5248BT3G;
Introduction Date: August 04, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Zener Diode 18V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 18V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 18V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
MMBZ5248ELT1G, SOT-23 3 SNGL CPR PBF
MMBZ5248ELT1G, SOT-23 3 SNGL CPR PBF
MMBZ5248ELT1G, SOT-23 3 SNGL CPR PBF
DIODE ZENER 18V 225MW SOT23-3
DIODE ZENER 18V 225MW SOT23-3
ZENER DIODE, 225mW, 18V, SOT-23, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxELT1G SeriesRoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1078348-MMBZ5248ELT1G | MMBZ5248ELT1GOSDKR-ND | 8052790P | 8052790 | 598-MMBZ5248ELT1G | MMBZ5248ELT1G | 88H4842 | MMBZ5248ELT1G |
| Product Name | Diodes - Zener - Single - MMBZ5248ELT1G | Single Zener Diodes | Zener Diodes | Zener Diodes | DIODE ZENER 18V 225MW SOT23-3 | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 225Mw, 18V, Sot-23, Full Reel; Zener Voltage Nom Onsemi | Zener Diodes |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | SOT23; Sot-23 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | SOT-23-3 | |
| VZ | 18 volts | 18 volts | 18 volts | |||||
| ZZT | 21 ohms | 21 ohms | ||||||
| PD | 225 milliwatts | 300 milliwatts | 225 milliwatts |