Diode Schottky 10V 1A Surface Mount Powermite
1.0 A, 10 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 12000-REEL Product overview: MBRM110ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 10 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 10 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM110ET3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1072663-MBRM110ET3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 10V 1A POWERMITE
DIODE SCHOTTKY 10V 1A POWERMITE
Schottky Diodes & Rectifiers 1A 10V Low Leakage
DIODE SCHOTTKY 10V 1A POWERMITE
SCHOTTKY RECTIFIER, 1A, 10V, 457; Repetitive Peak Reverse Voltage:10V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRM110ET3GOSTR-ND | 280-MBRM110ET3G | 1072663-MBRM110ET3G | MBRM110ET3G | 598-MBRM110ET3G | MBRM110ET3G | MBRM110ET3G | 41K9980 |
| Product Name | Single Diodes | Schottky SMD 1.0 A 10 V Diode and Rectifier | Diodes, Rectifiers - Single - MBRM110ET3G | Single Diodes | DIODE SCHOTTKY 10V 1A POWERMITE | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 1A, 10V, 457; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | Tape and Reel | POWERMITE 3; Powermite | DO-216AA | DO-216AA | POWERMITE | SMD | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | |||||||
| Life Cycle Stage | Active | Active | Removed |