Panasonic 3.1V 150MW Zener Diode MAZS0300HL

Description
DIODE ZENER 3.1V 150MW SSMINI2 Product overview: MAZS0300HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0300HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.1V 150MW SSMINI2 Product overview: MAZS0300HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0300HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.1V 150MW Zener Diode - 287-MAZS0300HL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.1V 150MW Zener Diode
287-MAZS0300HL
3.1V 150MW Zener Diode 287-MAZS0300HL
DIODE ZENER 3.1V 150MW SSMINI2 Product overview: MAZS0300HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0300HL can be used for catalog matching and distributor lookup.

DIODE ZENER 3.1V 150MW SSMINI2 Product overview: MAZS0300HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0300HL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS0300HL - 114862-MAZS0300HL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS0300HL
114862-MAZS0300HL
Diodes - Zener - Single - MAZS0300HL 114862-MAZS0300HL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114862-MAZS0300HL Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 3.1V Impedance (Max) (Zzt): 120 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114862-MAZS0300HL
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3.1V
Impedance (Max) (Zzt): 120 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS0300HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZS0300HL
Discrete Semiconductor Products - Diodes - Zener MAZS0300HL
DIODE ZENER 3.1V 150MW SSMINI2

DIODE ZENER 3.1V 150MW SSMINI2

Supplier's Site
DIODE ZENER 3.1V 150MW SSMINI2 - 590-MAZS0300HL - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.1V 150MW SSMINI2
590-MAZS0300HL
DIODE ZENER 3.1V 150MW SSMINI2 590-MAZS0300HL
DIODE ZENER 3.1V 150MW SSMINI2

DIODE ZENER 3.1V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZS0300HL 114862-MAZS0300HL MAZS0300HL 590-MAZS0300HL
Product Name 3.1V 150MW Zener Diode Diodes - Zener - Single - MAZS0300HL Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 3.1V 150MW SSMINI2
Package Cut Tape SSMini2-F1 SSMini2-F1 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS
VZ 3.1 volts 3.1 volts 3.1 volts 3.1 volts
ZZT 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data