Panasonic Schottky 40V 500MA Diode and Rectifier MA3X72000L

Description
DIODE SCHOTTKY 40V 500MA MINI3 Product overview: MA3X72000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X72000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 500MA MINI3 Product overview: MA3X72000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X72000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 500MA Diode and Rectifier
280-MA3X72000L
Schottky 40V 500MA Diode and Rectifier 280-MA3X72000L
DIODE SCHOTTKY 40V 500MA MINI3 Product overview: MA3X72000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X72000L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA MINI3 Product overview: MA3X72000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X72000L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA3X72000L - 002837-MA3X72000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3X72000L
002837-MA3X72000L
Diodes, Rectifiers - Single - MA3X72000L 002837-MA3X72000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002837-MA3X72000L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100μA @ 35V Capacitance @ Vr, F: 60pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 002837-MA3X72000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100μA @ 35V
Capacitance @ Vr, F: 60pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
DIODE SCHOTTKY 40V 500MA MINI3 - 590-MA3X72000L - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 500MA MINI3
590-MA3X72000L
DIODE SCHOTTKY 40V 500MA MINI3 590-MA3X72000L
DIODE SCHOTTKY 40V 500MA MINI3

DIODE SCHOTTKY 40V 500MA MINI3

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X72000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X72000L
Discrete Semiconductor Products - Diodes - Rectifiers MA3X72000L
DIODE SCHOTT 40V 500MA MINI3-G1

DIODE SCHOTT 40V 500MA MINI3-G1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-MA3X72000L 002837-MA3X72000L 590-MA3X72000L MA3X72000L
Product Name Schottky 40V 500MA Diode and Rectifier Diodes, Rectifiers - Single - MA3X72000L DIODE SCHOTTKY 40V 500MA MINI3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape Mini3-G1 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
IO 0.5000 amps
Life Cycle Stage Obsolete(EOL) Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Dual Schottky barrier diode - BAT754A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
High Current Power Rectifiers - HRSCSM4 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details