Panasonic Schottky 20V 1A Diode and Rectifier MA3XD1500L

Description
DIODE SCHOTTKY 20V 1A MINI3 Product overview: MA3XD1500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3XD1500L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 1A MINI3 Product overview: MA3XD1500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3XD1500L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-MA3XD1500L
Schottky 20V 1A Diode and Rectifier 280-MA3XD1500L
DIODE SCHOTTKY 20V 1A MINI3 Product overview: MA3XD1500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3XD1500L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A MINI3 Product overview: MA3XD1500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3XD1500L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA3XD1500L - 002842-MA3XD1500L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3XD1500L
002842-MA3XD1500L
Diodes, Rectifiers - Single - MA3XD1500L 002842-MA3XD1500L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002842-MA3XD1500L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 20V Capacitance @ Vr, F: 120pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 002842-MA3XD1500L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 20V
Capacitance @ Vr, F: 120pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
DIODE SCHOTTKY 20V 1A MINI3 - 590-MA3XD1500L - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 1A MINI3
590-MA3XD1500L
DIODE SCHOTTKY 20V 1A MINI3 590-MA3XD1500L
DIODE SCHOTTKY 20V 1A MINI3

DIODE SCHOTTKY 20V 1A MINI3

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MA3XD1500L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3XD1500L
Discrete Semiconductor Products - Diodes - Rectifiers MA3XD1500L
DIODE SCHOTTKY 20V 1A MINI3-G1

DIODE SCHOTTKY 20V 1A MINI3-G1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-MA3XD1500L 002842-MA3XD1500L 590-MA3XD1500L MA3XD1500L
Product Name Schottky 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - MA3XD1500L DIODE SCHOTTKY 20V 1A MINI3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape Mini3-G1 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data