ROHM Semiconductor USA, LLC 11.65V 1W Zener Diode KDZVTR11B

Description
DIODE ZENER 11.65V 1W PMDU Product overview: KDZVTR11B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.65V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.65V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR11B can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ZENER 11.65V 1W PMDU Product overview: KDZVTR11B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.65V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.65V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR11B can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KDZV11B is a Zener diode with a typical Zener voltage of 11V and a power dissipation rating of 1W. It is housed in a SOD-123 package, which is a small power mold type, making it suitable for applications where space is a constraint. The diode features a maximum junction temperature of 150°C and a storage temperature range from -55°C to 150°C. It is designed for voltage regulation applications and is compliant with RoHS standards. The product is supplied in embossed tape packaging, with a minimum order quantity of 3000 pieces. This diode is part of the KDZV series, known for its high reliability.

Datasheet Summary
Powered by GS/AI

The KDZV11B is a Zener diode with a typical Zener voltage of 11V and a power dissipation rating of 1W. It is housed in a SOD-123 package, which is a small power mold type, making it suitable for applications where space is a constraint. The diode features a maximum junction temperature of 150°C and a storage temperature range from -55°C to 150°C. It is designed for voltage regulation applications and is compliant with RoHS standards. The product is supplied in embossed tape packaging, with a minimum order quantity of 3000 pieces. This diode is part of the KDZV series, known for its high reliability.

Suppliers

Company
Product
Description
Supplier Links
11.65V 1W Zener Diode - 287-KDZVTR11B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11.65V 1W Zener Diode
287-KDZVTR11B
11.65V 1W Zener Diode 287-KDZVTR11B
DIODE ZENER 11.65V 1W PMDU Product overview: KDZVTR11B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.65V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.65V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR11B can be used for catalog matching and distributor lookup.

DIODE ZENER 11.65V 1W PMDU Product overview: KDZVTR11B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.65V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.65V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR11B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - KDZVTR11B - 805297-KDZVTR11B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - KDZVTR11B
805297-KDZVTR11B
Diodes - Zener - Single - KDZVTR11B 805297-KDZVTR11B
Manufacturer: Rohm Semiconductor Win Source Part Number: 805297-KDZVTR11B Packaging: Reel Mounting Style: SMD Power - Max: 1W Voltage - Zener (Nom) (Vz): 11V Supplier Device Package: PMDU Temperature Range - Operating: 150°C Manufacturer Package: SOD-123F Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 10μA at 8V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805297-KDZVTR11B
Packaging: Reel
Mounting Style: SMD
Power - Max: 1W
Voltage - Zener (Nom) (Vz): 11V
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C
Manufacturer Package: SOD-123F
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 10μA at 8V

Buy Now
Single Zener Diodes - KDZVTR11BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR11BCT-ND
Single Zener Diodes KDZVTR11BCT-ND
Zener Diode 11V 1W Surface Mount PMDU

Zener Diode 11V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR11BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR11BTR-ND
Single Zener Diodes KDZVTR11BTR-ND
Zener Diode 11V 1W Surface Mount PMDU

Zener Diode 11V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR11BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR11BDKR-ND
Single Zener Diodes KDZVTR11BDKR-ND
Zener Diode 11V 1W Surface Mount PMDU

Zener Diode 11V 1W Surface Mount PMDU

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
KDZVTR11B
Zener Diodes KDZVTR11B
Zener Diodes 11.51V 6% 1W 2-Pin PMDU

Zener Diodes 11.51V 6% 1W 2-Pin PMDU

Buy Now Datasheet
Zener Diode, 1W, 11V, Sod-123; Zener Voltage Vz Typ Rohm - 81Y6362 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 11V, Sod-123; Zener Voltage Vz Typ Rohm
81Y6362
Zener Diode, 1W, 11V, Sod-123; Zener Voltage Vz Typ Rohm 81Y6362
ZENER DIODE, 1W, 11V, SOD-123; Zener Voltage Vz Typ:11V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 1W, 11V, SOD-123; Zener Voltage Vz Typ:11V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - KDZVTR11B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
KDZVTR11B
Diodes >> Zener Diodes KDZVTR11B
Single 11V~12.3V 1W 11V SOD-123FL Zener Diodes ROHS

Single 11V~12.3V 1W 11V SOD-123FL Zener Diodes ROHS

Supplier's Site Datasheet
DIODE ZENER 11V 1W PMDU - 687-KDZVTR11B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 11V 1W PMDU
687-KDZVTR11B
DIODE ZENER 11V 1W PMDU 687-KDZVTR11B
DIODE ZENER 11V 1W PMDU

DIODE ZENER 11V 1W PMDU

Supplier's Site
Single Zener Diodes - KDZVTR11B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
KDZVTR11B
Single Zener Diodes KDZVTR11B
DIODE ZENER 11V 1W PMDU

DIODE ZENER 11V 1W PMDU

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZVTR11B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTR11B
Discrete Semiconductor Products - Diodes - Zener KDZVTR11B
DIODE ZENER 11.65V 1W PMDU

DIODE ZENER 11.65V 1W PMDU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-KDZVTR11B 805297-KDZVTR11B KDZVTR11BCT-ND KDZVTR11B 81Y6362 KDZVTR11B 687-KDZVTR11B KDZVTR11B KDZVTR11B
Product Name 11.65V 1W Zener Diode Diodes - Zener - Single - KDZVTR11B Single Zener Diodes Zener Diodes Zener Diode, 1W, 11V, Sod-123; Zener Voltage Vz Typ Rohm Diodes >> Zener Diodes DIODE ZENER 11V 1W PMDU Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123F SOD-123; SOD-123F PMDU
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 11 volts 11 volts 11 volts 11 volts 11.51 volts 11.65 volts 11.65 volts
PD 1 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - BZT52-B6V2,118 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 6.2 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1221225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details