onsemi Diodes, Rectifiers - Single - MBR360RLG MBR360RLG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022399-MBR360RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A Current - Reverse Leakage @ Vr: 600μA @ 60V Operating Temperature - Junction: -65°C to 150°C Family Name: MBR360 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SR306; SR306T&R; SB360-E3/1; Introduction Date: May 05, 1997 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022399-MBR360RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A Current - Reverse Leakage @ Vr: 600μA @ 60V Operating Temperature - Junction: -65°C to 150°C Family Name: MBR360 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SR306; SR306T&R; SB360-E3/1; Introduction Date: May 05, 1997 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR360RLG - 022399-MBR360RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR360RLG
022399-MBR360RLG
Diodes, Rectifiers - Single - MBR360RLG 022399-MBR360RLG
Manufacturer: ON Semiconductor Win Source Part Number: 022399-MBR360RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A Current - Reverse Leakage @ Vr: 600μA @ 60V Operating Temperature - Junction: -65°C to 150°C Family Name: MBR360 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SR306; SR306T&R; SB360-E3/1; Introduction Date: May 05, 1997 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022399-MBR360RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A
Current - Reverse Leakage @ Vr: 600μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Family Name: MBR360
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SR306; SR306T&R; SB360-E3/1;
Introduction Date: May 05, 1997
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MBR360RLG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 3A, 60V, DO-201AD

Rectifier Diode, Schottky, 3A, 60V, DO-201AD

Supplier's Site Datasheet
Schottky 60 V 3.0 A Diode and Rectifier - 280-MBR360RLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60 V 3.0 A Diode and Rectifier
280-MBR360RLG
Schottky 60 V 3.0 A Diode and Rectifier 280-MBR360RLG
Schottky Barrier Rectifier, 60 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1500-REEL Product overview: MBR360RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR360RLG can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 60 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1500-REEL Product overview: MBR360RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR360RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6547117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6547117
Schottky Diodes & Rectifiers 6547117
onsemi MBR360RLG Diode

onsemi MBR360RLG Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1033908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1033908
Schottky Diodes & Rectifiers 1033908
onsemi MBR360RLG Diode

onsemi MBR360RLG Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6547117P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6547117P
Schottky Diodes & Rectifiers 6547117P
onsemi MBR360RLG Diode

onsemi MBR360RLG Diode

Supplier's Site
Single Diodes - MBR360RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR360RLGOSCT-ND
Single Diodes MBR360RLGOSCT-ND
Diode Schottky 60V 3A Through Hole Axial

Diode Schottky 60V 3A Through Hole Axial

Buy Now Datasheet
Single Diodes - MBR360RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR360RLGOSTR-ND
Single Diodes MBR360RLGOSTR-ND
Diode Schottky 60V 3A Through Hole Axial

Diode Schottky 60V 3A Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR360RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR360RLG
Discrete Semiconductor Products - Diodes - Rectifiers MBR360RLG
DIODE SCHOTTKY 60V 3A AXIAL

DIODE SCHOTTKY 60V 3A AXIAL

Supplier's Site
DIODE SCHOTTKY 60V 3A DO201AD - 598-MBR360RLG - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 3A DO201AD
598-MBR360RLG
DIODE SCHOTTKY 60V 3A DO201AD 598-MBR360RLG
DIODE SCHOTTKY 60V 3A DO201AD

DIODE SCHOTTKY 60V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR360RLG
Schottky Diodes & Rectifiers MBR360RLG
Schottky Diodes & Rectifiers 3A 60V

Schottky Diodes & Rectifiers 3A 60V

Buy Now Datasheet
Single Diodes - MBR360RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR360RLG
Single Diodes MBR360RLG
DIODE SCHOTTKY 60V 3A AXIAL

DIODE SCHOTTKY 60V 3A AXIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 022399-MBR360RLG MBR360RLG 280-MBR360RLG 6547117 6547117P MBR360RLGOSCT-ND MBR360RLG 598-MBR360RLG MBR360RLG MBR360RLG
Product Name Diodes, Rectifiers - Single - MBR360RLG Schottky 60 V 3.0 A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 60V 3A DO201AD Schottky Diodes & Rectifiers Single Diodes
Life Cycle Stage Active Active Active Active
Package DO-201; DO-201AD SUR-3AMP-60M Do-201ad DO-201; DO-201AD DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201AD DO-27; DO-201; DO-201AA, DO-27, Axial
VF 0.7400 volts 0.7400 volts 0.7400 volts 0.7400 volts
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data