Panasonic Diodes, Rectifiers - Single - MA3X028WAL MA3X028WAL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002827-MA3X028WAL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 6V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.28V @ 3mA Current - Reverse Leakage @ Vr: 1μA @ 6V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002827-MA3X028WAL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 6V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.28V @ 3mA Current - Reverse Leakage @ Vr: 1μA @ 6V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA3X028WAL - 002827-MA3X028WAL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3X028WAL
002827-MA3X028WAL
Diodes, Rectifiers - Single - MA3X028WAL 002827-MA3X028WAL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002827-MA3X028WAL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 6V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.28V @ 3mA Current - Reverse Leakage @ Vr: 1μA @ 6V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 002827-MA3X028WAL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 6V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.28V @ 3mA
Current - Reverse Leakage @ Vr: 1μA @ 6V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1

Buy Now Datasheet
Singapore, Singapore
6V 100MA Diode and Rectifier
280-MA3X028WAL
6V 100MA Diode and Rectifier 280-MA3X028WAL
Diode Small Sig 6V 100MA MINI3 Product overview: MA3X028WAL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X028WAL can be used for catalog matching and distributor lookup.

Diode Small Sig 6V 100MA MINI3 Product overview: MA3X028WAL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X028WAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X028WAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X028WAL
Discrete Semiconductor Products - Diodes - Rectifiers MA3X028WAL
DIODE GEN PURP 6V 100MA MINI3-G1

DIODE GEN PURP 6V 100MA MINI3-G1

Supplier's Site
Diode Small Sig 6V 100MA MINI3 - 590-MA3X028WAL - Utmel Electronic Limited
Hong Kong, China
Diode Small Sig 6V 100MA MINI3
590-MA3X028WAL
Diode Small Sig 6V 100MA MINI3 590-MA3X028WAL
Diode Small Sig 6V 100MA MINI3

Diode Small Sig 6V 100MA MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number 002827-MA3X028WAL 280-MA3X028WAL MA3X028WAL 590-MA3X028WAL
Product Name Diodes, Rectifiers - Single - MA3X028WAL 6V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Small Sig 6V 100MA MINI3
Diode Type Standard Standard
VF 1.28 volts 1.28 volts 1.28 volts
VR 6 volts 6 volts
IR 1.00E-3 mA
Tj 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16GWX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
10 suppliers
35V Diode and Rectifier - 284-BA89202VH6127XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
7 suppliers