onsemi Single Zener Diodes MMSZ4694T1G

Description
Low Current Zener Diode Voltage Regulator 8.2 V
Request a Quote Datasheet
Description
Low Current Zener Diode Voltage Regulator 8.2 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ4694T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 8.2 V

Low Current Zener Diode Voltage Regulator 8.2 V

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4694T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4694T1GOSDKR-ND
Single Zener Diodes MMSZ4694T1GOSDKR-ND
Zener Diode 8.2V 500mW Surface Mount SOD-123

Zener Diode 8.2V 500mW Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4694T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4694T1GOSTR-ND
Single Zener Diodes MMSZ4694T1GOSTR-ND
Zener Diode 8.2V 500mW Surface Mount SOD-123

Zener Diode 8.2V 500mW Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4694T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4694T1GOSCT-ND
Single Zener Diodes MMSZ4694T1GOSCT-ND
Zener Diode 8.2V 500mW Surface Mount SOD-123

Zener Diode 8.2V 500mW Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ4694T1G - 023987-MMSZ4694T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4694T1G
023987-MMSZ4694T1G
Diodes - Zener - Single - MMSZ4694T1G 023987-MMSZ4694T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023987-MMSZ4694T1G Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 6.2V Voltage - Zener (Nom) (Vz): 8.2V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023987-MMSZ4694T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 6.2V
Voltage - Zener (Nom) (Vz): 8.2V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4694T1G
Zener Diodes MMSZ4694T1G
Zener Diodes 8.2V 500mW

Zener Diodes 8.2V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ4694T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4694T1G
Single Zener Diodes MMSZ4694T1G
DIODE ZENER 8.2V 500MW SOD123

DIODE ZENER 8.2V 500MW SOD123

Supplier's Site Datasheet
DIODE ZENER 8.2V 500MW SOD123 - 598-MMSZ4694T1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 8.2V 500MW SOD123
598-MMSZ4694T1G
DIODE ZENER 8.2V 500MW SOD123 598-MMSZ4694T1G
DIODE ZENER 8.2V 500MW SOD123

DIODE ZENER 8.2V 500MW SOD123

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ4694T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4694T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4694T1G
DIODE ZENER 8.2V 500MW SOD123

DIODE ZENER 8.2V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Nom Onsemi - 10N9499 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Nom Onsemi
10N9499
Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Nom Onsemi 10N9499
ZENER DIODE, 500mW, 8.2V, SOD-123; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 8.2V, SOD-123; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 8.2V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 26K4576 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 8.2V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
26K4576
Zener Diode, 500Mw, 8.2V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 26K4576
ZENER DIODE, 500mW, 8.2V, SOD-123, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 500mW, 8.2V, SOD-123, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Vz Typ Onsemi - 80Y9459 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Vz Typ Onsemi
80Y9459
Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Vz Typ Onsemi 80Y9459
ZENER DIODE, 500MW, 8.2V, SOD-123; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 500MW, 8.2V, SOD-123; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4694T1G MMSZ4694T1GOSDKR-ND 023987-MMSZ4694T1G MMSZ4694T1G MMSZ4694T1G 598-MMSZ4694T1G MMSZ4694T1G 10N9499 80Y9459
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ4694T1G Zener Diodes Single Zener Diodes DIODE ZENER 8.2V 500MW SOD123 Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data