Bridge Rectifier Single Phase Standard 1kV Chassis Mount Module
Diode Rectifier Bridge Single 1KV 60A 4-Pin
BRIDGE RECT 1P 1KV 60A MODULE
Discrete Semiconductor Modules 60A 1000V BRIDGE MODULE POWER
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | CC2070-ND | 15918-M5060SB1000 | M5060SB1000 | M5060SB1000 |
| Product Name | Bridge Rectifiers | Diode Rectifier Bridge Single 1KV 60A 4-Pin | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Modules |
| Rectifier Configuration / Technology | Bridge | |||
| Package | Module | |||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | -40 to 125 C (-40 to 257 F) | |
| Diode Type | BRIDGE RECTIFIER DIODE | |||
| RoHS Compliant | RoHS |