ROHM Semiconductor USA, LLC Single Zener Diodes KDZVTFTR6.2B

Description
Zener Diode 6.2V 1W ±6.45% Surface Mount PMDU
Request a Quote Datasheet
Description
Zener Diode 6.2V 1W ±6.45% Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - KDZVTFTR6.2BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTFTR6.2BCT-ND
Single Zener Diodes KDZVTFTR6.2BCT-ND
Zener Diode 6.2V 1W ±6.45% Surface Mount PMDU

Zener Diode 6.2V 1W ±6.45% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTFTR6.2BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTFTR6.2BDKR-ND
Single Zener Diodes KDZVTFTR6.2BDKR-ND
Zener Diode 6.2V 1W ±6.45% Surface Mount PMDU

Zener Diode 6.2V 1W ±6.45% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTFTR6.2BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTFTR6.2BTR-ND
Single Zener Diodes KDZVTFTR6.2BTR-ND
Zener Diode 6.2V 1W ±6.45% Surface Mount PMDU

Zener Diode 6.2V 1W ±6.45% Surface Mount PMDU

Buy Now Datasheet
Zener Diodes - 2159766P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2159766P
Zener Diodes 2159766P
Zener Diode

Zener Diode

Supplier's Site
Zener Diodes - 2159766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2159766
Zener Diodes 2159766
Zener Diode

Zener Diode

Supplier's Site
Zener Diodes - 2159765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2159765
Zener Diodes 2159765
Zener Diode

Zener Diode

Supplier's Site
Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm - 91Y4830 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
91Y4830
Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm 91Y4830
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
KDZVTFTR6.2B
Zener Diodes KDZVTFTR6.2B
Zener Diodes 6.2-7V 40mA SOD-123FL; PMDU

Zener Diodes 6.2-7V 40mA SOD-123FL; PMDU

Buy Now Datasheet
ZENER DIODES (CORRESPONDS TO AEC - 687-KDZVTFTR6.2B - Utmel Electronic Limited
Hong Kong, China
ZENER DIODES (CORRESPONDS TO AEC
687-KDZVTFTR6.2B
ZENER DIODES (CORRESPONDS TO AEC 687-KDZVTFTR6.2B
ZENER DIODES (CORRESPONDS TO AEC

ZENER DIODES (CORRESPONDS TO AEC

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - KDZVTFTR6.2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTFTR6.2B
Discrete Semiconductor Products - Diodes - Zener KDZVTFTR6.2B
DIODE ZENER 6.6V 1W PMDU

DIODE ZENER 6.6V 1W PMDU

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number KDZVTFTR6.2BCT-ND 2159766P 2159766 91Y4830 KDZVTFTR6.2B 687-KDZVTFTR6.2B KDZVTFTR6.2B
Product Name Single Zener Diodes Zener Diodes Zener Diodes Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm Zener Diodes ZENER DIODES (CORRESPONDS TO AEC Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F) 150 C (302 F)
Diode Type Zener Zener
Diode Applications Voltage Regulation Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD-123; SOD-123FL SOD-123; Sod-123fl SOD-123; SOD-123FL SOD-123; SOD-123FL-2 SOD-123; SOD-123F PMDU
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 8855356P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diode Arrays - 1727-BAV99QC-QZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
Package 3-XDFN Exposed Pad
View Details
Rectifier Diodes, Type SBD - Model: MS808C06 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details