The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Diode TVS Bi-Directional 30.8V 600W SMB
Diode TVS Bi-Directional 30.8V 600W SMB
Diode TVS Bi-Directional 30.8V 600W SMB
TVS DIODE 30.8VWM 49.9VC DO214AA
TVS DIODE 30.8V 49.9V DO214AA
Transient Voltage Suppressor, TVS, P6SMB Series, Bidirectional, 30.8 V, DO-214AA, 2, 34.2 V RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P6SMB36CA | P6SMB36CALFDKR-ND | 7645499P | 7645499 | P6SMB36CA | 461-P6SMB36CA | 34X2787 |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | TVS DIODE 30.8V 49.9V DO214AA | Transient Voltage Suppressor, Tvs, P6Smb Series, Bidirectional, 30.8 V, Do-214Aa, 2, 34.2 V Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| VC | 49.9 volts | 49.9 volts | 49.9 volts | 49.9 volts | |||
| VBR | 34.2 to 37.8 volts | 34.2 volts | 34.2 volts | 34.2 volts | |||
| Configuration | Single | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-214 | Do-214aa (smb) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB |