The MMBZ5V6ALT1G is a dual common anode Zener transient voltage suppressor (TVS) diode array designed for ESD protection in sensitive electronic applications. It features a SOT-23 package, allowing for either two separate unidirectional configurations or a single bidirectional configuration, making it suitable for space-constrained designs. The device has a working peak reverse voltage range of 3V to 26V and a standard Zener breakdown voltage range of 5.6V to 47V. It can handle peak power dissipation of 40W at 1.0 ms for unidirectional applications. The MMBZ5V6ALT1G is rated for ESD protection up to Class 3B (>16 kV) per the Human Body Model and IEC61000,àí4,àí2 Level 4, ±30 kV contact discharge. It has a low leakage current of less than 5.0 µA and is compliant with RoHS standards. The device is suitable for applications in computers, printers, communication systems, and medical equipment, providing reliable protection against transient overvoltages.
TVS Diode Zener 17V Uni-Dir SOT-23 40W Product overview: MMBZ20VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 17V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 17V, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ20VALT1G can be used for catalog matching and distributor lookup.
28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE ARRAY, 40W, 20V, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 40W, 20V, SOT-23, FULL REEL; Product Range:MMBZ2 Series; TVS Polarity:Unidirectio
DIODE, ZENER TVS; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 17V 28V SOT23-3
TVS DIODE 17VWM 28VC SOT23-3
TVS DIODE 17VWM 28VC SOT23-3
1.4A 40W 28V 19V 17V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MMBZ20VALT1G | MMBZ20VALT1GOSCT-ND | 98H0763 | 71AC3040 | 598-MMBZ20VALT1G | MMBZ20VALT1G | MMBZ20VALT1G | MMBZ20VALT1G |
| Product Name | Zener 17V 40W SOT-23 TVS Protection Diode | Zener Diode Arrays | Tvs Diode Array, 40W, 20V, Sot-23; Product Range Onsemi | Diode, Zener Tvs; Product Range Onsemi | TVS DIODE 17V 28V SOT23-3 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23 |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| PD | 225 milliwatts | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Arrangement | Common Anode |