SMC Diode Solutions Co., Ltd Diode Arrays MBRF30100CTP

Description
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-1140-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1140-ND
Diode Arrays 1655-1140-ND
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRF30100CTP - 1072645-MBRF30100CTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF30100CTP
1072645-MBRF30100CTP
Diodes, Rectifiers - Arrays - MBRF30100CTP 1072645-MBRF30100CTP
Manufacturer: SMC Diode Solutions Win Source Part Number: 1072645-MBRF30100CTP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1072645-MBRF30100CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF30100CTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF30100CTP
Discrete Semiconductor Products - Diodes - Rectifiers MBRF30100CTP
DIODE ARR SCHOTT 100V ITO220AB

DIODE ARR SCHOTT 100V ITO220AB

Supplier's Site
DIODE ARRAY SCHOTTKY 100V ITO220 - 730-MBRF30100CTP - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 100V ITO220
730-MBRF30100CTP
DIODE ARRAY SCHOTTKY 100V ITO220 730-MBRF30100CTP
DIODE ARRAY SCHOTTKY 100V ITO220

DIODE ARRAY SCHOTTKY 100V ITO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays
Product Number 1655-1140-ND 1072645-MBRF30100CTP MBRF30100CTP 730-MBRF30100CTP
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBRF30100CTP Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY SCHOTTKY 100V ITO220
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB TO-220 TO-220; TO-220-3 Full Pack, Isolated Tab
Diode Type Schottky; Schottky Schottky; Schottky
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7514925P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B4V7,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YG878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details