Panasonic 9.1V 120MW Zener Diode MAZD091G0L

Description
DIODE ZENER 9.1V 120MW SSSMINI2 Product overview: MAZD091G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 120MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 120MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZD091G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9.1V 120MW SSSMINI2 Product overview: MAZD091G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 120MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 120MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZD091G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1V 120MW Zener Diode - 295-MAZD091G0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 120MW Zener Diode
295-MAZD091G0L
9.1V 120MW Zener Diode 295-MAZD091G0L
DIODE ZENER 9.1V 120MW SSSMINI2 Product overview: MAZD091G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 120MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 120MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZD091G0L can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 120MW SSSMINI2 Product overview: MAZD091G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 120MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 120MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZD091G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZD091G0L - 114860-MAZD091G0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZD091G0L
114860-MAZD091G0L
Diodes - Zener - Single - MAZD091G0L 114860-MAZD091G0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114860-MAZD091G0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSSMini2-F3 Maximum Power Dissipation: 120mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114860-MAZD091G0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 6V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSSMini2-F3
Maximum Power Dissipation: 120mW

Buy Now Datasheet
DIODE ZENER 9.1V 120MW SSSMINI2 - 590-MAZD091G0L - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 9.1V 120MW SSSMINI2
590-MAZD091G0L
DIODE ZENER 9.1V 120MW SSSMINI2 590-MAZD091G0L
DIODE ZENER 9.1V 120MW SSSMINI2

DIODE ZENER 9.1V 120MW SSSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-MAZD091G0L 114860-MAZD091G0L 590-MAZD091G0L
Product Name 9.1V 120MW Zener Diode Diodes - Zener - Single - MAZD091G0L DIODE ZENER 9.1V 120MW SSSMINI2
Package Cut Tape SSSMini2-F3 2-SMD, Flat Lead
RoHS Compliant RoHS RoHS
VZ 9.1 volts 9.1 volts 9.1 volts
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data