Utmel Electronic Limited Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| - Button/Signal Lamp/Main Switch ROHS | |
| LEVER FOR ROTARY SWITCH | |
| Plugin Rotary Switches ROHS | |
| Rotary Switch, 2 Positions, Circular, Solder Terminal, Rotary Screw Actuator, Surface Mount-straight, | |
| Rotary Switches 2-12POS; 3-5 SECTION | |
| Rotary Switches 5TAPS 15AMPS ROTARY | |
| Rotary Switches 9TAPS 15AMPS ROTARY | |
| Rotary Switches STOP WEDGE,SS STOP WEDGE,SS , fits double D bushing flats, military and standard for 1/8 diameter shafts | |
| SWITCH ROTARY 2-6POS 100MA 125V | |
| SWITCH ROTARY 23POS 500MA 125V | |
| SWITCH ROTARY DIP BCD 100MA 50V | |
| SWITCH ROTARY DIP HEX 0.40VA 20V | |
| SWITCH ROTARY DIP HEX 100MA 30V | |
| SWITCH ROTARY DIP HEX 100MA 50V | |
| SWITCH ROTARY DIP HEX 100MA 5V | |
| SWITCH ROTARY DIP HEX 150MA 24V | |
| Switch Rotary ON OFF ON DPDT 2 Flush Screwdriver Gull Wing 0.1A 16VAC 16VDC 0.5VA Bulk | |
| Switch Rotary ON ON ON SP3T 3 Flush Screwdriver Gull Wing 0.1A 16VAC 16VDC 0.5VA Bulk | |
| Switch Rotary SPDT 2 Screwdriver PC Pins 0.1A 16VAC 16VDC Tube | |
| Through Hole Coded Rotary Switches RoHS |