Panasonic Diodes, Rectifiers - Single - MA3X78600L MA3X78600L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065574-MA3X78600L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Reverse Recovery Time (trr): 2ns Current - Reverse Leakage @ Vr: 15μA @ 30V Capacitance @ Vr, F: 20pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065574-MA3X78600L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Reverse Recovery Time (trr): 2ns Current - Reverse Leakage @ Vr: 15μA @ 30V Capacitance @ Vr, F: 20pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA3X78600L - 1065574-MA3X78600L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3X78600L
1065574-MA3X78600L
Diodes, Rectifiers - Single - MA3X78600L 1065574-MA3X78600L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065574-MA3X78600L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Reverse Recovery Time (trr): 2ns Current - Reverse Leakage @ Vr: 15μA @ 30V Capacitance @ Vr, F: 20pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065574-MA3X78600L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Reverse Recovery Time (trr): 2ns
Current - Reverse Leakage @ Vr: 15μA @ 30V
Capacitance @ Vr, F: 20pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 100MA Diode and Rectifier
280-MA3X78600L
30V 100MA Diode and Rectifier 280-MA3X78600L
DIODE SCHOTT 30V 100MA MINI3-G1 Product overview: MA3X78600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X78600L can be used for catalog matching and distributor lookup.

DIODE SCHOTT 30V 100MA MINI3-G1 Product overview: MA3X78600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X78600L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X78600L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X78600L
Discrete Semiconductor Products - Diodes - Rectifiers MA3X78600L
DIODE SCHOTT 30V 100MA MINI3-G1

DIODE SCHOTT 30V 100MA MINI3-G1

Supplier's Site
DIODE SCHOTTKY 30V 100MA MINI3 - 590-MA3X78600L - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 100MA MINI3
590-MA3X78600L
DIODE SCHOTTKY 30V 100MA MINI3 590-MA3X78600L
DIODE SCHOTTKY 30V 100MA MINI3

DIODE SCHOTTKY 30V 100MA MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1065574-MA3X78600L 280-MA3X78600L MA3X78600L 590-MA3X78600L
Product Name Diodes, Rectifiers - Single - MA3X78600L 30V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 30V 100MA MINI3
Life Cycle Stage Obsolete(EOL) Removed Obsolete
Package Mini3-G1 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VF 0.5500 volts 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data