Micro Commercial Components Corp. 5.1V 200MW Zener Diode MMBZ5231BW-TP

Description
DIODE ZENER 5.1V 200MW SOT323 Product overview: MMBZ5231BW-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5231BW-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 200MW SOT323 Product overview: MMBZ5231BW-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5231BW-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 200MW Zener Diode - 287-MMBZ5231BW-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 200MW Zener Diode
287-MMBZ5231BW-TP
5.1V 200MW Zener Diode 287-MMBZ5231BW-TP
DIODE ZENER 5.1V 200MW SOT323 Product overview: MMBZ5231BW-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5231BW-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 200MW SOT323 Product overview: MMBZ5231BW-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5231BW-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5231BW-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5231BW-TPMSDKR-ND
Single Zener Diodes MMBZ5231BW-TPMSDKR-ND
Zener Diode 5.1V 200mW ±5% Surface Mount SOT-323

Zener Diode 5.1V 200mW ±5% Surface Mount SOT-323

Buy Now Datasheet
Single Zener Diodes - MMBZ5231BW-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5231BW-TPMSCT-ND
Single Zener Diodes MMBZ5231BW-TPMSCT-ND
Zener Diode 5.1V 200mW ±5% Surface Mount SOT-323

Zener Diode 5.1V 200mW ±5% Surface Mount SOT-323

Buy Now Datasheet
Single Zener Diodes - MMBZ5231BW-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5231BW-TPMSTR-ND
Single Zener Diodes MMBZ5231BW-TPMSTR-ND
Zener Diode 5.1V 200mW ±5% Surface Mount SOT-323

Zener Diode 5.1V 200mW ±5% Surface Mount SOT-323

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5231BW-TP - 128616-MMBZ5231BW-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5231BW-TP
128616-MMBZ5231BW-TP
Diodes - Zener - Single - MMBZ5231BW-TP 128616-MMBZ5231BW-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 128616-MMBZ5231BW-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 128616-MMBZ5231BW-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5231BW-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5231BW-TP
Discrete Semiconductor Products - Diodes - Zener MMBZ5231BW-TP
DIODE ZENER 5.1V 200MW SOT323

DIODE ZENER 5.1V 200MW SOT323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5231BW-TP
Zener Diodes MMBZ5231BW-TP
Zener Diodes 8.7V, 20mA

Zener Diodes 8.7V, 20mA

Buy Now Datasheet
DIODE ZENER 5.1V 200MW SOT323 - 543-MMBZ5231BW-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.1V 200MW SOT323
543-MMBZ5231BW-TP
DIODE ZENER 5.1V 200MW SOT323 543-MMBZ5231BW-TP
DIODE ZENER 5.1V 200MW SOT323

DIODE ZENER 5.1V 200MW SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMBZ5231BW-TP MMBZ5231BW-TPMSDKR-ND 128616-MMBZ5231BW-TP MMBZ5231BW-TP MMBZ5231BW-TP 543-MMBZ5231BW-TP
Product Name 5.1V 200MW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMBZ5231BW-TP Discrete Semiconductor Products - Diodes - Zener Zener Diodes DIODE ZENER 5.1V 200MW SOT323
Package Tape & Reel (TR) SOT323; SOT-323 SOT323; SOT-323 SOT-323-3 SOT323; SC-70, SOT-323
RoHS Compliant RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms 17 ohms
Unlock Full Specs
to access all available technical data