DIODES Incorporated Single Diodes MMBD4448HT-7-F

Description
Diode Standard 80V 250mA Surface Mount SOT-523
Request a Quote Datasheet
Description
Diode Standard 80V 250mA Surface Mount SOT-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MMBD4448HT-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD4448HT-FDICT-ND
Single Diodes MMBD4448HT-FDICT-ND
Diode Standard 80V 250mA Surface Mount SOT-523

Diode Standard 80V 250mA Surface Mount SOT-523

Buy Now Datasheet
Single Diodes - MMBD4448HT-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD4448HT-FDITR-ND
Single Diodes MMBD4448HT-FDITR-ND
Diode Standard 80V 250mA Surface Mount SOT-523

Diode Standard 80V 250mA Surface Mount SOT-523

Buy Now Datasheet
Single Diodes - MMBD4448HT-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 250mA Surface Mount SOT-523

Diode Standard 80V 250mA Surface Mount SOT-523

Buy Now Datasheet
Singapore, Singapore
80V 250MA Diode and Rectifier
280-MMBD4448HT-7-F
80V 250MA Diode and Rectifier 280-MMBD4448HT-7-F
DIODE GEN PURP 80V 250MA SOT523 Product overview: MMBD4448HT-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4448HT-7-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 250MA SOT523 Product overview: MMBD4448HT-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4448HT-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MMBD4448HT-7-F - 023674-MMBD4448HT-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD4448HT-7-F
023674-MMBD4448HT-7-F
Diodes, Rectifiers - Single - MMBD4448HT-7-F 023674-MMBD4448HT-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023674-MMBD4448HT-7- F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Capacitance @ Vr, F: 3.5pF @ 6V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-523 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 023674-MMBD4448HT-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Capacitance @ Vr, F: 3.5pF @ 6V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diodes >> Switching Diode - MMBD4448HT-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
MMBD4448HT-7-F
Diodes >> Switching Diode MMBD4448HT-7-F
80V 150mW Single 1.25V@150mA 4ns 250mA SOT-523 Switching Diode ROHS

80V 150mW Single 1.25V@150mA 4ns 250mA SOT-523 Switching Diode ROHS

Supplier's Site Datasheet
DIODE GEN PURP 80V 250MA SOT523 - 233-MMBD4448HT-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 80V 250MA SOT523
233-MMBD4448HT-7-F
DIODE GEN PURP 80V 250MA SOT523 233-MMBD4448HT-7-F
DIODE GEN PURP 80V 250MA SOT523

DIODE GEN PURP 80V 250MA SOT523

Supplier's Site
Single Diodes - MMBD4448HT-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MMBD4448HT-7-F
Single Diodes MMBD4448HT-7-F
DIODE GEN PURP 80V 250MA SOT523

DIODE GEN PURP 80V 250MA SOT523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD4448HT-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD4448HT-7-F
Discrete Semiconductor Products - Diodes - Rectifiers MMBD4448HT-7-F
DIODE GEN PURP 80V 250MA SOT523

DIODE GEN PURP 80V 250MA SOT523

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes General Purpose Diodes General Purpose Diodes Rectifiers
Product Number MMBD4448HT-FDICT-ND 280-MMBD4448HT-7-F 023674-MMBD4448HT-7-F MMBD4448HT-7-F 233-MMBD4448HT-7-F MMBD4448HT-7-F MMBD4448HT-7-F
Product Name Single Diodes 80V 250MA Diode and Rectifier Diodes, Rectifiers - Single - MMBD4448HT-7-F Diodes >> Switching Diode DIODE GEN PURP 80V 250MA SOT523 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT523; SOT-523 SOT523; SOT-523 SOT523
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data