Utmel Electronic Limited Datasheets for Isolation Amplifiers

Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify low-level analog signals in applications with multiple channels.
Isolation Amplifiers: Learn more

Product Name Notes
IC OPAMP GP 1.1MHZ 8MINISO
IC OPAMP GP 1.3MHZ RRO 8MINISO
IC OPAMP GP 120KHZ RRO 8MINISO
IC OPAMP GP 630KHZ RRO 8MINISO
IC OPAMP GP 880KHZ RRO 10MINISO
IC OPAMP ISOL 2CIR 16FLATPACK
IC OPAMP ISOLATION 1 CIRC 16DIP
IC OPAMP ISOLATION 1 CIRC 16SO
IC OPAMP ISOLATION 1 CIRC 32CDIP
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIPGW
IC OPAMP ISOLATION 200KHZ 8SOIC
IC PWM BOOST FLYBCK ISO CM 8DIP
IC PWM BOOST FLYBCK ISO CM 8SOIC
IC PWM FLYBACK ISOLATED CM 8SOIC
IC PWM FLYBCK ISO CM 8DIP
Isolation Amplifier [Avago] ACPL-C87AT-000E Isolation Amplifier
Isolation Amplifiers 4.5 - 5.5 SV 8 dB
Isolation Amplifiers 5000 Vrms 10 kHz
Optically Isolated Amplifiers Precision Iso-Amp
SP Amp ISOL Amp Single ±18V 16-Pin SBCDIP Tube