Unidirectional 600W TVS diode,P6KE180A
Unidirectional 600W TVS diode,P6KE180A
Unidirectional 600W TVS diode,P6KE180A
317V Clamp 12.6A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
317V Clamp 12.6A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE, 600W, 154V, UNIDIR, DO-15; Product Range:P6KE1 Series; TVS Polarity:Unidirectio
TVS DIODE 154VWM 317VC DO15
TVS DIODE 154VWM 317VC DO15
TVS DIODE 154VWM 317VC DO15
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4859238 | 4859238P | 497-12769-3-ND | 99AC9499 | P6KE180A | P6KE180A | 761-P6KE180A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 154V, Unidir, Do-15; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS DIODE 154VWM 317VC DO15 |
| Configuration | Single | Single | Single | ||||
| Direction | Unidirectional | Unidirectional | Unidirectional | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial |
| Pin Count | 2 | 2 | 2 | 2 |