onsemi Single Zener Diodes MM5Z6V8T1G

Description
Zener Diode 6.8V 500mW ±5.9% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 6.8V 500mW ±5.9% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM5Z6V8T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z6V8T1GOSTR-ND
Single Zener Diodes MM5Z6V8T1GOSTR-ND
Zener Diode 6.8V 500mW ±5.9% Surface Mount SOD-523

Zener Diode 6.8V 500mW ±5.9% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z6V8T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z6V8T1GOSDKR-ND
Single Zener Diodes MM5Z6V8T1GOSDKR-ND
Zener Diode 6.8V 500mW ±5.9% Surface Mount SOD-523

Zener Diode 6.8V 500mW ±5.9% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z6V8T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z6V8T1GOSCT-ND
Single Zener Diodes MM5Z6V8T1GOSCT-ND
Zener Diode 6.8V 500mW ±5.9% Surface Mount SOD-523

Zener Diode 6.8V 500mW ±5.9% Surface Mount SOD-523

Buy Now Datasheet
Diodes - Zener - Single - MM5Z6V8T1G - 023583-MM5Z6V8T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z6V8T1G
023583-MM5Z6V8T1G
Diodes - Zener - Single - MM5Z6V8T1G 023583-MM5Z6V8T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023583-MM5Z6V8T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023583-MM5Z6V8T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z6V8T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z6V8T1G
Discrete Semiconductor Products - Diodes - Zener MM5Z6V8T1G
DIODE ZENER 6.8V 500MW SOD523

DIODE ZENER 6.8V 500MW SOD523

Supplier's Site
DIODE ZENER 6.8V 200MW SOD523 - 598-MM5Z6V8T1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.8V 200MW SOD523
598-MM5Z6V8T1G
DIODE ZENER 6.8V 200MW SOD523 598-MM5Z6V8T1G
DIODE ZENER 6.8V 200MW SOD523

DIODE ZENER 6.8V 200MW SOD523

Supplier's Site
Single Zener Diodes - MM5Z6V8T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z6V8T1G
Single Zener Diodes MM5Z6V8T1G
DIODE ZENER 6.8V 500MW SOD523

DIODE ZENER 6.8V 500MW SOD523

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z6V8T1G
Zener Diodes MM5Z6V8T1G
Zener Diodes 6.8V 200mW

Zener Diodes 6.8V 200mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z6V8T1GOSTR-ND 023583-MM5Z6V8T1G MM5Z6V8T1G 598-MM5Z6V8T1G MM5Z6V8T1G MM5Z6V8T1G
Product Name Single Zener Diodes Diodes - Zener - Single - MM5Z6V8T1G Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 6.8V 200MW SOD523 Single Zener Diodes Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data